Optocoup Logic-Out Open Drain DC-IN 1-CH
Optocoup Logic-Out Open Drain DC-IN 1-CH
Optocoup Logic-Out Open Drain DC-IN 1-CH
High Speed Logic Output Optocoupler, 1-CH, 5.3kV Isolation, 100ns Delay, SMD Product overview: VO2601-X007T from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.3kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 5.3kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-VO2601-X007T can be used for catalog matching and distributor lookup.
Logic Output Optoisolator 10MBd Open Drain 5300Vrms 1 Channel 5kV/µs CMTI 8-SMD
Logic Output Optoisolator 10MBd Open Drain 5300Vrms 1 Channel 5kV/µs CMTI 8-SMD
Logic Output Optoisolator 10MBd Open Drain 5300Vrms 1 Channel 5kV/µs CMTI 8-SMD
Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1279680-VO2601-X007T
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 100°C
Package: 8-SMD, Gull Wing
Mounting: SMD
Output Type: Open Drain
Operating Supply Voltage: 4.5 V ~ 5.5 V
Data Rate: 10MBd
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.4V
Rise / Fall Time (Typ): 23ns, 7ns
Number of Channels: 1
Voltage - Isolation: 5300Vrms
Inputs - Side 1/Side 2: 1/0
Family Name: VO2601
Categories: Isolators
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 8-SMD
Output Current per Channel: 50mA
Current - DC Forward (If) (Maximum): 20mA
Common Mode Transient Immunity (Minimum): 5kV/μs
Propagation Delay tpLH / tpHL (Maximum): 100ns, 100ns
Alternative Parts (Cross-Reference): VO2601-X007;
Introduction Date: December 02, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
OPTOCOUPLER, TRANSISTOR, 5300VRMS; No. of Channels:1 Channel; Isolation Voltage:5.3kV; Data Rate:10Mbaud; Optocoupler Case Style:SMD; No. of Pins:8Pins; Product Range:-; Common Mode Ratio:5000; Data Rate Max:10Mbps; Fall Time tf:7ns RoHS Compliant: Yes
OPTOCOUPLER, DIGITAL O/P, 5.3KV, SMDIP-8; No. of Channels:1 Channel; Isolation Voltage:5.3kV; Data Rate:10Mbaud; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
High Speed Optocouplers 10Mbd High-Speed Single CTR>300%
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 7103973 | 7103973P | 902-VO2601-X007T | VO2601-X007TDKR-ND | 1279680-VO2601-X007T | 43K9737 | 60AC3948 | VO2601-X007T |
| Product Name | Optocouplers | Optocouplers | SMD 5.3kV Signal Isolator and Optocoupler | Logic Output Optoisolators | Optoisolators - Logic Output - VO2601-X007T | Optocoupler, Transistor, 5300Vrms; No. Of Channels Vishay | Optocoupler, Digital O/p, 5.3Kv, Smdip-8; No. Of Channels Vishay | High Speed Optocouplers |
| Input | DC | DC | DC | DC | DC; DC | |||
| Approvals | RoHS Compliant | RoHS Compliant | ||||||
| Mounting Option | Surface mount | PDIP | Tape and Reel | Surface Mount | Surface Mount | SMD | Surface Mount DIP | |
| Rise Time | 0.0230 µs | 0.0230 µs | 0.0230 µs | |||||
| Fall Time | 7 to ? ns | 7 ns | 7 ns |