Vishay Precision Group Logic Output Optoisolators VO0661T

Description
Logic Output Optoisolator 10MBd Open Drain 4000Vrms 2 Channel 15kV/µs CMTI 8-SOIC
Request a Quote Datasheet
Description
Logic Output Optoisolator 10MBd Open Drain 4000Vrms 2 Channel 15kV/µs CMTI 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Output Optoisolators - VO0661TCT-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
VO0661TCT-ND
Logic Output Optoisolators VO0661TCT-ND
Logic Output Optoisolator 10MBd Open Drain 4000Vrms 2 Channel 15kV/µs CMTI 8-SOIC

Logic Output Optoisolator 10MBd Open Drain 4000Vrms 2 Channel 15kV/µs CMTI 8-SOIC

Buy Now Datasheet
Logic Output Optoisolators - VO0661TDKR-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
VO0661TDKR-ND
Logic Output Optoisolators VO0661TDKR-ND
Logic Output Optoisolator 10MBd Open Drain 4000Vrms 2 Channel 15kV/µs CMTI 8-SOIC

Logic Output Optoisolator 10MBd Open Drain 4000Vrms 2 Channel 15kV/µs CMTI 8-SOIC

Buy Now Datasheet
Logic Output Optoisolators - VO0661TTR-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
VO0661TTR-ND
Logic Output Optoisolators VO0661TTR-ND
Logic Output Optoisolator 10MBd Open Drain 4000Vrms 2 Channel 15kV/µs CMTI 8-SOIC

Logic Output Optoisolator 10MBd Open Drain 4000Vrms 2 Channel 15kV/µs CMTI 8-SOIC

Buy Now Datasheet
Dual 4kV SOIC Signal Isolator and Optocoupler - 902-VO0661T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 4kV SOIC Signal Isolator and Optocoupler
902-VO0661T
Dual 4kV SOIC Signal Isolator and Optocoupler 902-VO0661T
High Speed Optocoupler, 10Mbps, 2Ch, SOIC-8, 4kV Isolation Product overview: VO0661T from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4kV, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Dual, 4kV, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-VO0661T can be used for catalog matching and distributor lookup.

High Speed Optocoupler, 10Mbps, 2Ch, SOIC-8, 4kV Isolation Product overview: VO0661T from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4kV, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Dual, 4kV, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-VO0661T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optocoupler, Logic Gate O/p, 4Kv, Full Reel; No. Of Channels Vishay - 32M5996 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Logic Gate O/p, 4Kv, Full Reel; No. Of Channels Vishay
32M5996
Optocoupler, Logic Gate O/p, 4Kv, Full Reel; No. Of Channels Vishay 32M5996
OPTOCOUPLER, LOGIC GATE O/P, 4KV, FULL REEL; No. of Channels:2 Channel; Isolation Voltage:4kV; Data Rate:10Mbaud; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Product Range:-; Input Current:15mA; No. of Channels:2Channels RoHS Compliant: Yes

OPTOCOUPLER, LOGIC GATE O/P, 4KV, FULL REEL; No. of Channels:2 Channel; Isolation Voltage:4kV; Data Rate:10Mbaud; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Product Range:-; Input Current:15mA; No. of Channels:2Channels RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
VO0661T
High Speed Optocouplers VO0661T
High Speed Optocouplers Dual 10Mbd Hi-Speed Open Drain Out

High Speed Optocouplers Dual 10Mbd Hi-Speed Open Drain Out

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number VO0661TCT-ND 902-VO0661T 32M5996 VO0661T
Product Name Logic Output Optoisolators Dual 4kV SOIC Signal Isolator and Optocoupler Optocoupler, Logic Gate O/p, 4Kv, Full Reel; No. Of Channels Vishay High Speed Optocouplers
Input DC DC 15mA
Output Open Drain
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount Tape and Reel SOIC
Forward Current 15 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8233BB-D-IS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Solid State Relays - 1803048 - RS Components, Ltd.
Specs
Output Phototransistor; Transistor/triac
Approvals RoHS Compliant
Mounting Option Din rail
View Details
Isolators - Gate Drivers - 448-1ED020I12FXUMA2TR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 4500 volts
View Details