4.5A, 5.3A Gate Driver Optical Coupling 3750Vrms 1 Channel 6-SOIC
4.5A, 5.3A Gate Driver Optical Coupling 3750Vrms 1 Channel 6-SOIC
4.5A, 5.3A Gate Driver Optical Coupling 3750Vrms 1 Channel 6-SOIC
| DigiKey | |
|---|---|
| Product Category | Optocouplers |
| Product Number | 296-UCC23313DWYRCT-ND |
| Product Name | Isolators - Gate Drivers |
| Package Type | "6-SOIC (0.295"", 7.50mm Width)" |
| Mounting Option | Surface Mount |
| Isolation Voltage | 3750 volts |