Vishay Precision Group Triac, SCR Output Optoisolators VO3062

Description
Optoisolator Triac Output 5300Vrms 1 Channel 6-DIP
Request a Quote Datasheet
Description
Optoisolator Triac Output 5300Vrms 1 Channel 6-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triac, SCR Output Optoisolators - VO3062-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
VO3062-ND
Triac, SCR Output Optoisolators VO3062-ND
Optoisolator Triac Output 5300Vrms 1 Channel 6-DIP

Optoisolator Triac Output 5300Vrms 1 Channel 6-DIP

Buy Now Datasheet
Singapore, Singapore
5.3kV 100mA DIP Signal Isolator and Optocoupler
904-VO3062
5.3kV 100mA DIP Signal Isolator and Optocoupler 904-VO3062
Triac Optocoupler, 5.3kV Isolation, 1-Ch, DIP, 100mA Output Product overview: VO3062 from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3kV, 100mA, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5.3kV, 100mA, DIP, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-VO3062 can be used for catalog matching and distributor lookup.

Triac Optocoupler, 5.3kV Isolation, 1-Ch, DIP, 100mA Output Product overview: VO3062 from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3kV, 100mA, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5.3kV, 100mA, DIP, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-VO3062 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optocoupler, Triac, 5300Vrms; Optocoupler Case Style Vishay - 93K1111 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Triac, 5300Vrms; Optocoupler Case Style Vishay
93K1111
Optocoupler, Triac, 5300Vrms; Optocoupler Case Style Vishay 93K1111
OPTOCOUPLER, TRIAC, 5300VRMS; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off State Voltage:600V; Product Range:-; Forward Current If:5mA RoHS Compliant: Yes

OPTOCOUPLER, TRIAC, 5300VRMS; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off State Voltage:600V; Product Range:-; Forward Current If:5mA RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triac & SCR Output Optocouplers
VO3062
Triac & SCR Output Optocouplers VO3062
Triac & SCR Output Optocouplers Zero Crossing Photo Triac

Triac & SCR Output Optocouplers Zero Crossing Photo Triac

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number VO3062-ND 904-VO3062 93K1111 VO3062
Product Name Triac, SCR Output Optoisolators 5.3kV 100mA DIP Signal Isolator and Optocoupler Optocoupler, Triac, 5300Vrms; Optocoupler Case Style Vishay Triac & SCR Output Optocouplers
Output Triac
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Solid State Relays - 8002760 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
Mounting Option Din rail
View Details
Isolators - Gate Drivers - 448-1ED3830MU12MXUMA1TR-ND - DigiKey
Specs
Package Type "16-BSSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Rise Time 0.0150 µs
View Details