Vishay Precision Group Isolators - Gate Drivers VO3120-X007T

Description
2.5A Gate Driver Optical Coupling 5300Vrms 1 Channel 8-DIP
Request a Quote Datasheet
Description
2.5A Gate Driver Optical Coupling 5300Vrms 1 Channel 8-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - 751-1475-1-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
751-1475-1-ND
Isolators - Gate Drivers 751-1475-1-ND
2.5A Gate Driver Optical Coupling 5300Vrms 1 Channel 8-DIP

2.5A Gate Driver Optical Coupling 5300Vrms 1 Channel 8-DIP

Buy Now Datasheet
Isolators - Gate Drivers - 751-1475-6-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
751-1475-6-ND
Isolators - Gate Drivers 751-1475-6-ND
2.5A Gate Driver Optical Coupling 5300Vrms 1 Channel 8-DIP

2.5A Gate Driver Optical Coupling 5300Vrms 1 Channel 8-DIP

Buy Now Datasheet
Isolators - Gate Drivers - 751-1475-2-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
751-1475-2-ND
Isolators - Gate Drivers 751-1475-2-ND
2.5A Gate Driver Optical Coupling 5300Vrms 1 Channel 8-DIP

2.5A Gate Driver Optical Coupling 5300Vrms 1 Channel 8-DIP

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Output Optocouplers
VO3120-X007T
Logic Output Optocouplers VO3120-X007T
Logic Output Optocouplers 2.5A Current Out IGBT/MOSFET Drvr

Logic Output Optocouplers 2.5A Current Out IGBT/MOSFET Drvr

Buy Now Datasheet
Optocoupler, Igbt Driver, 2.5A; No. Of Channels Vishay - 48W3686 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Igbt Driver, 2.5A; No. Of Channels Vishay
48W3686
Optocoupler, Igbt Driver, 2.5A; No. Of Channels Vishay 48W3686
OPTOCOUPLER, IGBT DRIVER, 2.5A; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Isolation Voltage:5.3kV; Product Range:VO Series; SVHC:No SVHC (15-Jan-2019); Input Current:25mA; No. of RoHS Compliant: Yes

OPTOCOUPLER, IGBT DRIVER, 2.5A; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Isolation Voltage:5.3kV; Product Range:VO Series; SVHC:No SVHC (15-Jan-2019); Input Current:25mA; No. of RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number 751-1475-1-ND VO3120-X007T 48W3686
Product Name Isolators - Gate Drivers Logic Output Optocouplers Optocoupler, Igbt Driver, 2.5A; No. Of Channels Vishay
Package Type 8-SMD, Gull Wing
Mounting Option Surface Mount Surface Mount DIP
Isolation Voltage 5300 volts 5300 volts
Rise Time 0.1000 µs
Unlock Full Specs
to access all available technical data

Similar Products

Transistor, Photovoltaic Output Optoisolators - PVI5033RSPBF-ND - DigiKey
Specs
Input DC
Output Photocell
Package Type 8-SMD, Gull Wing
View Details
3 suppliers
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details