Vishay Intertechnology, Inc. Optoisolators - Transistor, Photovoltaic Output - VO617A-8 VO617A-8

Description
Manufacturer: Vishay Win Source Part Number: 902779-VO617A-8 Operating Temperature Range: -55°C ~ 110°C Features: Optoisolator Transistor Output 5300Vrms Channel 4-DIP Package: 4-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: VO617 Categories: Isolators Case / Package: 4-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8541.40.8000 Other Part Number: , VO617A-8CT, VO617A-8CT-ND, VO617A-8TR, VO617A-8TR-ND, VO617A-8CTINACTIVE, 751-VO617A-8
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 902779-VO617A-8 Operating Temperature Range: -55°C ~ 110°C Features: Optoisolator Transistor Output 5300Vrms Channel 4-DIP Package: 4-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: VO617 Categories: Isolators Case / Package: 4-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8541.40.8000 Other Part Number: , VO617A-8CT, VO617A-8CT-ND, VO617A-8TR, VO617A-8TR-ND, VO617A-8CTINACTIVE, 751-VO617A-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - VO617A-8 - 902779-VO617A-8 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - VO617A-8
902779-VO617A-8
Optoisolators - Transistor, Photovoltaic Output - VO617A-8 902779-VO617A-8
Manufacturer: Vishay Win Source Part Number: 902779-VO617A-8 Operating Temperature Range: -55°C ~ 110°C Features: Optoisolator Transistor Output 5300Vrms Channel 4-DIP Package: 4-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: VO617 Categories: Isolators Case / Package: 4-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8541.40.8000 Other Part Number: , VO617A-8CT, VO617A-8CT-ND, VO617A-8TR, VO617A-8TR-ND, VO617A-8CTINACTIVE, 751-VO617A-8

Manufacturer: Vishay
Win Source Part Number: 902779-VO617A-8
Operating Temperature Range: -55°C ~ 110°C
Features: Optoisolator Transistor Output 5300Vrms Channel 4-DIP
Package: 4-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Family Name: VO617
Categories: Isolators
Case / Package: 4-DIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
HTSUS: 8541.40.8000
Other Part Number: , VO617A-8CT, VO617A-8CT-ND, VO617A-8TR, VO617A-8TR-ND, VO617A-8CTINACTIVE, 751-VO617A-8

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 751-VO617A-8-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
751-VO617A-8-ND
Transistor, Photovoltaic Output Optoisolators 751-VO617A-8-ND
Optoisolator Transistor Output 5300Vrms 1 Channel 4-DIP

Optoisolator Transistor Output 5300Vrms 1 Channel 4-DIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Optocouplers Optocouplers
Product Number 902779-VO617A-8 751-VO617A-8-ND
Product Name Optoisolators - Transistor, Photovoltaic Output - VO617A-8 Transistor, Photovoltaic Output Optoisolators
Mounting Option 4-DIP Through Hole
Operating Temperature -55 to 110 C (-67 to 230 F) -55 to 110 C (-67 to 230 F)
Input DC
Output Phototransistor
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
High Voltage Opto-Diode - OZ200SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Clear epoxy package
View Details
Isolators - Gate Drivers - 336-SI8230BC-D-IS1RTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details
Optocoupler module - 286-723 - WAGO
Specs
Input DC
View Details
2 suppliers