Vishay Precision Group Transistor, Photovoltaic Output Optoisolators VO610A-4X017T

Description
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD
Request a Quote Datasheet
Description
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - VO610A-4X017TTR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
VO610A-4X017TTR-ND
Transistor, Photovoltaic Output Optoisolators VO610A-4X017TTR-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD

Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - VO610A-4X017TDKR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
VO610A-4X017TDKR-ND
Transistor, Photovoltaic Output Optoisolators VO610A-4X017TDKR-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD

Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - VO610A-4X017TCT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
VO610A-4X017TCT-ND
Transistor, Photovoltaic Output Optoisolators VO610A-4X017TCT-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD

Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
VO610A-4X017T
Transistor Output Optocouplers VO610A-4X017T
Transistor Output Optocouplers Phototransistor Out CTR 160-320%

Transistor Output Optocouplers Phototransistor Out CTR 160-320%

Buy Now Datasheet
Transistor Output Optocoupler, Low Input Current, 1, 5 Kv, 160 %, 60 Ma, Surface Mount Dip, 4 Rohs Compliant Vishay - 48W3688 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Output Optocoupler, Low Input Current, 1, 5 Kv, 160 %, 60 Ma, Surface Mount Dip, 4 Rohs Compliant Vishay
48W3688
Transistor Output Optocoupler, Low Input Current, 1, 5 Kv, 160 %, 60 Ma, Surface Mount Dip, 4 Rohs Compliant Vishay 48W3688
Transistor Output Optocoupler, Low Input Current, 1, 5 kV, 160 %, 60 mA, Surface Mount DIP, 4 RoHS Compliant: Yes

Transistor Output Optocoupler, Low Input Current, 1, 5 kV, 160 %, 60 mA, Surface Mount DIP, 4 RoHS Compliant: Yes

Supplier's Site Datasheet
Optocoupler, Phototransistor, 5Kv; No. Of Channels Vishay - 65T3959 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototransistor, 5Kv; No. Of Channels Vishay
65T3959
Optocoupler, Phototransistor, 5Kv; No. Of Channels Vishay 65T3959
OPTOCOUPLER, PHOTOTRANSISTOR, 5KV; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5kV; CTR Min:160%; Collector Emitter Voltage V(br)ceo:70V RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRANSISTOR, 5KV; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5kV; CTR Min:160%; Collector Emitter Voltage V(br)ceo:70V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number VO610A-4X017TTR-ND VO610A-4X017T 48W3688 65T3959
Product Name Transistor, Photovoltaic Output Optoisolators Transistor Output Optocouplers Transistor Output Optocoupler, Low Input Current, 1, 5 Kv, 160 %, 60 Ma, Surface Mount Dip, 4 Rohs Compliant Vishay Optocoupler, Phototransistor, 5Kv; No. Of Channels Vishay
Input DC
Output Phototransistor
Package Type 4-SMD, Gull Wing
Mounting Option Surface Mount Surface Mount DIP
Isolation Voltage 5000 volts 5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3461MU12MXUMA1TR-ND - DigiKey
Specs
Package Type "16-BSSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Rise Time 0.0150 µs
View Details
High Voltage Opto-Diode - OZ150SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details