2A, 1.5A Gate Driver Capacitive Coupling 5700Vrms 1 Channel 6-SOIC
2A, 1.5A Gate Driver Capacitive Coupling 5700Vrms 1 Channel 6-SOIC
2A, 1.5A Gate Driver Capacitive Coupling 5700Vrms 1 Channel 6-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 851477-UCC23511DWYR
Features: Gate Driver 1 Channel
Package: Reel - TR
Family Name: UCC23511
Categories: Isolators
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 850
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-UCC23511DWYRTR, 296-UCC23511DWYRCT, 296-UCC23511DWYRDKR
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | 296-UCC23511DWYRDKR-ND | 851477-UCC23511DWYR |
| Product Name | Isolators - Gate Drivers | Isolators - Gate Drivers - UCC23511DWYR |
| Package Type | "6-SOIC (0.295"", 7.50mm Width)" | |
| Mounting Option | Surface Mount | |
| Isolation Voltage | 5700 volts |