Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD
Manufacturer: Vishay
Win Source Part Number: 1117534-VO615A-9X017
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Transistor
Forward Voltage: 1.43V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 300mV
Isolation Voltage: 5000Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 110°C
Case / Package: 4-SMD
Minimum DC Current Transfer Ratio: 200% @ 5mA
Maximum DC Current Transfer Ratio: 400% @ 5mA
Switching Turn-On and Turn-Off Time: 6μs, 5μs
Rise and Fall Time: 3μs, 4.7μs
Maximum Output Voltage: 70V
Channel Output Current: 50mA
Continuous forward current- Max: 60mA
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Optocoupler Transistor Output 1-CH SMD4
Optocoupler Transistor Output 1-CH SMD4
SMD-4 OPTOCPL 200-400% CTR, VDE -e3
SMD-4 OPTOCPL 200-400% CTR, VDE -e3
Optocoupler Transistor Output 1-CH SMD4
SMD-4 OPTOCPL 200-400% CTR, VDE -e3
Transistor Output Optocouplers Optocoupler SMD4
| DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | VO615A-9X017TDKR-ND | 1117534-VO615A-9X017T | 6998451 | 6998451P | 2308386 | VO615A-9X017T |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optoisolators - Transistor, Photovoltaic Output - VO615A-9X017T | Optocouplers | Optocouplers | Optocouplers | Transistor Output Optocouplers |
| Input | DC | DC; DC | DC | DC | DC | |
| Output | Phototransistor | Phototransistor; Transistor | Phototransistor; Phototransistor | |||
| Package Type | 4-SMD, Gull Wing | |||||
| Mounting Option | Surface Mount | Surface Mount; 4-SMD | Surface mount | PDIP | Surface Mount | |
| Isolation Voltage | 5000 volts | 5000 volts |