Optoisolator Transistor Output 5300Vrms 1 Channel 4-DIP
Transistor Output Optocouplers RECOMMENDED ALT 782-SFH617A-3
Transistor Output Optocouplers Phototransistor Out CTR 100-200%
OPTOCOUPLER, TRANS., 100-200%, 5MA; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:80V; Product Range:-RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 2576949P | VO617A-3-ND | VO617A-3 | 879-VO617A-3 | 48W7182 |
| Product Name | Optocouplers | Transistor, Photovoltaic Output Optoisolators | Transistor Output Optocouplers | Transistor Output Optocouplers Phototransistor Out CTR 100-200% | Optocoupler, Trans., 100-200%, 5Ma; No. Of Channels Vishay |
| Approvals | RoHS Compliant | ||||
| Mounting Option | DIP | Through Hole | 4-DIP (0.300, 7.62mm) | DIP | |
| Input | DC | DC; DC | |||
| Output | Phototransistor | Phototransistor; Transistor | |||
| Package Type | "4-DIP (0.300"", 7.62mm)" | Tube |