Vishay Precision Group Logic Output Optoisolators VO2601-X006

Description
Logic Output Optoisolator 10MBd Open Drain 5300Vrms 1 Channel 5kV/µs CMTI 8-DIP
Request a Quote Datasheet
Description
Logic Output Optoisolator 10MBd Open Drain 5300Vrms 1 Channel 5kV/µs CMTI 8-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Output Optoisolators - VO2601-X006-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
VO2601-X006-ND
Logic Output Optoisolators VO2601-X006-ND
Logic Output Optoisolator 10MBd Open Drain 5300Vrms 1 Channel 5kV/µs CMTI 8-DIP

Logic Output Optoisolator 10MBd Open Drain 5300Vrms 1 Channel 5kV/µs CMTI 8-DIP

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
VO2601-X006
High Speed Optocouplers VO2601-X006
High Speed Optocouplers 10Mbd High-Speed Single CTR>300%

High Speed Optocouplers 10Mbd High-Speed Single CTR>300%

Buy Now Datasheet
Optocoupler, Transistor, 5300Vrms; No. Of Channels Vishay - 43K9736 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 5300Vrms; No. Of Channels Vishay
43K9736
Optocoupler, Transistor, 5300Vrms; No. Of Channels Vishay 43K9736
OPTOCOUPLER, TRANSISTOR, 5300VRMS; No. of Channels:1 Channel; Isolation Voltage:5.3kV; Data Rate:10Mbaud; Optocoupler Case Style:DIP; No. of Pins:8Pins; Common Mode Ratio:5000; Data Rate Max:10Mbps; Fall Time tf:7ns; Rise Time:23ns RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 5300VRMS; No. of Channels:1 Channel; Isolation Voltage:5.3kV; Data Rate:10Mbaud; Optocoupler Case Style:DIP; No. of Pins:8Pins; Common Mode Ratio:5000; Data Rate Max:10Mbps; Fall Time tf:7ns; Rise Time:23ns RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number VO2601-X006-ND VO2601-X006 43K9736
Product Name Logic Output Optoisolators High Speed Optocouplers Optocoupler, Transistor, 5300Vrms; No. Of Channels Vishay
Input DC
Output Open Drain
Package Type "8-DIP (0.400"", 10.16mm)"
Mounting Option Through Hole DIP
Forward Current 20 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8235AB-D-IS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Solid State Relays - 1737278 - RS Components, Ltd.
Specs
Output Thyristor
Approvals RoHS Compliant
Mounting Option Panel mount
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details