High Speed Optocoupler, 10MBd, 4kV, SOIC-8, 2Ch Product overview: VO0630T from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4kV, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Dual, 4kV, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-VO0630T can be used for catalog matching and distributor lookup.
Logic Output Optoisolator 10MBd Open Drain 4000Vrms 2 Channel 1kV/µs CMTI 8-SOIC
Logic Output Optoisolator 10MBd Open Drain 4000Vrms 2 Channel 1kV/µs CMTI 8-SOIC
Logic Output Optoisolator 10MBd Open Drain 4000Vrms 2 Channel 1kV/µs CMTI 8-SOIC
High Speed Optocouplers Dual 10Mbd Hi-Speed Open Drain Out
OPTOCOUPLER, 2-CH, SOIC-8; No. of Channels:2 Channel; Isolation Voltage:4kV; Data Rate:10Mbaud; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes
SOIC-8 CPL DUAL 10MBd 100V/us CMR
OPTOCOUPLER, DIGITAL, 4KV, SOIC-8 ROHS COMPLIANT: YES
Optocoupler Logic-Out Open Drain DC-IN 2-CH 8-Pin SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 902-VO0630T | VO0630TDKR-ND | VO0630T | 99R2128 | 27AK0251 | 879-VO0630T |
| Product Name | Dual 4kV SOIC Signal Isolator and Optocoupler | Logic Output Optoisolators | High Speed Optocouplers | Optocoupler, 2-Ch, Soic-8; No. Of Channels Vishay | Soic-8 Cpl Dual 10Mbd 100V/us Cmr Vishay | Optocoupler Logic-Out Open Drain DC-IN 2-CH 8-Pin SOIC |
| Input | DC | DC | DC; DC | |||
| Mounting Option | Tape and Reel | Surface Mount | SOIC | 8-SOIC (0.154, 3.90mm Width) | ||
| Isolation Voltage | 4000 volts | 4000 volts | 4000 volts | |||
| Output | Open Drain | Open Drain | ||||
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | Tape & Reel (TR) |