Vishay Precision Group Triac, SCR Output Optoisolators VO4258M-X007T

Description
Optoisolator Triac Output 5300Vrms 1 Channel 6-SMD
Request a Quote Datasheet
Description
Optoisolator Triac Output 5300Vrms 1 Channel 6-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triac, SCR Output Optoisolators - VO4258M-X007T-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
VO4258M-X007T-ND
Triac, SCR Output Optoisolators VO4258M-X007T-ND
Optoisolator Triac Output 5300Vrms 1 Channel 6-SMD

Optoisolator Triac Output 5300Vrms 1 Channel 6-SMD

Buy Now Datasheet
Optocoupler, Phototriac, 5300Vrms, Full Reel; Optocoupler Case Style Vishay - 93K1188 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototriac, 5300Vrms, Full Reel; Optocoupler Case Style Vishay
93K1188
Optocoupler, Phototriac, 5300Vrms, Full Reel; Optocoupler Case Style Vishay 93K1188
OPTOCOUPLER, PHOTOTRIAC, 5300VRMS, FULL REEL; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:800V; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRIAC, 5300VRMS, FULL REEL; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:800V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triac & SCR Output Optocouplers
VO4258M-X007T
Triac & SCR Output Optocouplers VO4258M-X007T
Triac & SCR Output Optocouplers Non Zero Cross Photo Triac 800V 3mA

Triac & SCR Output Optocouplers Non Zero Cross Photo Triac 800V 3mA

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number VO4258M-X007T-ND 93K1188 VO4258M-X007T
Product Name Triac, SCR Output Optoisolators Optocoupler, Phototriac, 5300Vrms, Full Reel; Optocoupler Case Style Vishay Triac & SCR Output Optocouplers
Output Triac
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 448-1ED3142MC12HXUMA1DKR-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details