4A Gate Driver Capacitive Coupling 1.85kVrms 2 Channel 14-SOIC
4A Gate Driver Capacitive Coupling 1.85kVrms 2 Channel 14-SOIC
4A Gate Driver Capacitive Coupling 1.85kVrms 2 Channel 14-SOIC
| DigiKey | |
|---|---|
| Product Category | Optocouplers |
| Product Number | 296-UCC21542DWKRTR-ND |
| Product Name | Isolators - Gate Drivers |
| Package Type | "14-SOIC (0.295"", 7.50mm Width)" |
| Mounting Option | Surface Mount |
| Isolation Voltage | 1850 volts |