Vishay Intertechnology, Inc. Optoisolators - Transistor, Photovoltaic Output - VO615A-5X009T VO615A-5X009T

Description
Manufacturer: Vishay Win Source Part Number: 902771-VO615A-5X009T Operating Temperature Range: -55°C ~ 110°C Features: Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD Package: 4-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Family Name: VO615 Categories: Isolators Case / Package: 4-SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8541.40.8000
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 902771-VO615A-5X009T Operating Temperature Range: -55°C ~ 110°C Features: Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD Package: 4-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Family Name: VO615 Categories: Isolators Case / Package: 4-SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8541.40.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - VO615A-5X009T - 902771-VO615A-5X009T - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - VO615A-5X009T
902771-VO615A-5X009T
Optoisolators - Transistor, Photovoltaic Output - VO615A-5X009T 902771-VO615A-5X009T
Manufacturer: Vishay Win Source Part Number: 902771-VO615A-5X009T Operating Temperature Range: -55°C ~ 110°C Features: Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD Package: 4-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Family Name: VO615 Categories: Isolators Case / Package: 4-SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8541.40.8000

Manufacturer: Vishay
Win Source Part Number: 902771-VO615A-5X009T
Operating Temperature Range: -55°C ~ 110°C
Features: Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD
Package: 4-SMD, Gull Wing
Package: Reel - TR
Mounting: Surface Mount
Family Name: VO615
Categories: Isolators
Case / Package: 4-SMD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8541.40.8000

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - VO615A-5X009T-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
VO615A-5X009T-ND
Transistor, Photovoltaic Output Optoisolators VO615A-5X009T-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD

Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD

Buy Now Datasheet
Smd-4 Optocpl 50-150% Ctr Vishay - 65T3990 - Newark, An Avnet Company
Chicago, IL, United States
Smd-4 Optocpl 50-150% Ctr Vishay
65T3990
Smd-4 Optocpl 50-150% Ctr Vishay 65T3990
SMD-4 OPTOCPL 50-150% CTR

SMD-4 OPTOCPL 50-150% CTR

Supplier's Site
Sheung Wan, Hong Kong
Transistor Output Optocouplers
VO615A-5X009T
Transistor Output Optocouplers VO615A-5X009T
Transistor Output Optocouplers H.Temp Phototrnstr 50-150% CTR

Transistor Output Optocouplers H.Temp Phototrnstr 50-150% CTR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 902771-VO615A-5X009T VO615A-5X009T-ND 65T3990 VO615A-5X009T
Product Name Optoisolators - Transistor, Photovoltaic Output - VO615A-5X009T Transistor, Photovoltaic Output Optoisolators Smd-4 Optocpl 50-150% Ctr Vishay Transistor Output Optocouplers
Mounting Option Surface Mount; 4-SMD Surface Mount
Operating Temperature -55 to 110 C (-67 to 230 F) -55 to 110 C (-67 to 230 F)
Input DC
Output Phototransistor
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8231AB-B-ISR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3011MC12IXUMA1DKR-ND - DigiKey
Specs
Package Type "6-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details