Vishay Precision Group Optocouplers VO3150A-X017T

Description
Optocoupler MOSFET Driver 0.5A 1500V SMD
Request a Quote Datasheet
Description
Optocoupler MOSFET Driver 0.5A 1500V SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocouplers - 7733678 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
7733678
Optocouplers 7733678
Optocoupler MOSFET Driver 0.5A 1500V SMD

Optocoupler MOSFET Driver 0.5A 1500V SMD

Supplier's Site
Optocouplers - 7733678P - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
7733678P
Optocouplers 7733678P
Optocoupler MOSFET Driver 0.5A 1500V SMD

Optocoupler MOSFET Driver 0.5A 1500V SMD

Supplier's Site
Optocouplers - 9191029 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
9191029
Optocouplers 9191029
Optocoupler MOSFET Driver 0.5A 1500V SMD

Optocoupler MOSFET Driver 0.5A 1500V SMD

Supplier's Site
Isolators - Gate Drivers - VO3150A-X017TCT-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
VO3150A-X017TCT-ND
Isolators - Gate Drivers VO3150A-X017TCT-ND
500mA Gate Driver Optical Coupling 5300Vrms 1 Channel 8-SMD

500mA Gate Driver Optical Coupling 5300Vrms 1 Channel 8-SMD

Buy Now Datasheet
Isolators - Gate Drivers - VO3150A-X017TTR-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
VO3150A-X017TTR-ND
Isolators - Gate Drivers VO3150A-X017TTR-ND
500mA Gate Driver Optical Coupling 5300Vrms 1 Channel 8-SMD

500mA Gate Driver Optical Coupling 5300Vrms 1 Channel 8-SMD

Buy Now Datasheet
Isolators - Gate Drivers - VO3150A-X017TDKR-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
VO3150A-X017TDKR-ND
Isolators - Gate Drivers VO3150A-X017TDKR-ND
500mA Gate Driver Optical Coupling 5300Vrms 1 Channel 8-SMD

500mA Gate Driver Optical Coupling 5300Vrms 1 Channel 8-SMD

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Output Optocouplers
VO3150A-X017T
Logic Output Optocouplers VO3150A-X017T
Logic Output Optocouplers IGBT MOSFET Driver 0.5A VDE

Logic Output Optocouplers IGBT MOSFET Driver 0.5A VDE

Buy Now Datasheet
Optocoupler, Igbt Driver, 0.5A; No. Of Channels Vishay - 48W3687 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Igbt Driver, 0.5A; No. Of Channels Vishay
48W3687
Optocoupler, Igbt Driver, 0.5A; No. Of Channels Vishay 48W3687
OPTOCOUPLER, IGBT DRIVER, 0.5A; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Isolation Voltage:5.3kV; Product Range:VO Series; SVHC:No SVHC (15-Jan-2019); Input Current:25mA; No. of RoHS Compliant: Yes

OPTOCOUPLER, IGBT DRIVER, 0.5A; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Isolation Voltage:5.3kV; Product Range:VO Series; SVHC:No SVHC (15-Jan-2019); Input Current:25mA; No. of RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 7733678 7733678P VO3150A-X017TCT-ND VO3150A-X017T 48W3687
Product Name Optocouplers Optocouplers Isolators - Gate Drivers Logic Output Optocouplers Optocoupler, Igbt Driver, 0.5A; No. Of Channels Vishay
Input DC DC 25mA
Output Phototransistor; Phototransistor
Approvals RoHS Compliant RoHS Compliant
Mounting Option Surface Mount; Surface mount Surface Mount Surface Mount Surface Mount DIP
Rise Time 0.1000 µs 0.1000 µs
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 1EDI2001ASXUMA2TR-ND - DigiKey
Specs
Package Type "36-BSSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details
Optocoupler module - 859-758 - WAGO
Specs
Input DC
Rise Time 1 µs
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details