2.5A Gate Driver Optical Coupling 5300Vrms 1 Channel 8-SMD
2.5A Gate Driver Optical Coupling 5300Vrms 1 Channel 8-SMD
2.5A Gate Driver Optical Coupling 5300Vrms 1 Channel 8-SMD
Logic Output Optocouplers IGBT MOSFET Driver 2.5A VDE
OPTOCOUPLER, GATE DRIVER O/P, 5.3KV, SMD-8; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Isolation Voltage:5.3kV; Product Range:-; Input Current:25mA; No. of Channels:1Channels RoHS Compliant: Yes
OPTOCOUPLER, GATE DRIVER O/P, 5.3KV, SMD-8, FULL REEL; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Isolation Voltage:5.3kV; Product Range:-; Input Current:25mA; No. of Channels:1Channels RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | VO3120-X019TDKR-ND | VO3120-X019T | 63W3425 |
| Product Name | Isolators - Gate Drivers | Logic Output Optocouplers | Optocoupler, Gate Driver O/p, 5.3Kv, Smd-8; No. Of Channels Vishay |
| Package Type | 8-SMD, Gull Wing | ||
| Mounting Option | Surface Mount | Surface Mount DIP | |
| Isolation Voltage | 5300 volts | 5300 volts | |
| Rise Time | 0.1000 µs |