Vishay Intertechnology, Inc. Transistor, Photovoltaic Output Optoisolators VO1263AAC

Description
Optoisolator Photovoltaic Output 5300Vrms 2 Channel 8-SMD
Request a Quote Datasheet
Description
Optoisolator Photovoltaic Output 5300Vrms 2 Channel 8-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - VO1263AAC-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
VO1263AAC-ND
Transistor, Photovoltaic Output Optoisolators VO1263AAC-ND
Optoisolator Photovoltaic Output 5300Vrms 2 Channel 8-SMD

Optoisolator Photovoltaic Output 5300Vrms 2 Channel 8-SMD

Buy Now Datasheet
Isolators - Optoisolators - Transistor, Photovoltaic Output - 1243405-VO1263AAC - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output
1243405-VO1263AAC
Isolators - Optoisolators - Transistor, Photovoltaic Output 1243405-VO1263AAC
Win Source Part Number: 1243405-VO1263AAC Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 50 Mounting: SMD (SMT) Output Type: Photovoltaic Input Type: DC Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.3V Current - Output / Channel: 3µA Number of Channels: 2 Voltage - Isolation: 5300Vrms Voltage - Output (Max): 16.5V Turn On / Turn Off Time (Typ): 16µs, 472µs Package / Case: 8-SMD, Gull Wing Supplier Device Package: 8-SMD Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Vishay Semiconductor Opto Division Base Product Number: VO1263

Win Source Part Number: 1243405-VO1263AAC
Category: Isolators>Optoisolators - Transistor, Photovoltaic Output
Package: Tube
Standard Package: 50
Mounting: SMD (SMT)
Output Type: Photovoltaic
Input Type: DC
Current - DC Forward (If) (Max): 50 mA
Voltage - Forward (Vf) (Typ): 1.3V
Current - Output / Channel: 3µA
Number of Channels: 2
Voltage - Isolation: 5300Vrms
Voltage - Output (Max): 16.5V
Turn On / Turn Off Time (Typ): 16µs, 472µs
Package / Case: 8-SMD, Gull Wing
Supplier Device Package: 8-SMD
Temperature Range - Operating: -40°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.49.8000
Mfr: Vishay Semiconductor Opto Division
Base Product Number: VO1263

Buy Now Datasheet
Sheung Wan, Hong Kong
Photodiode Output Optocouplers
VO1263AAC
Photodiode Output Optocouplers VO1263AAC
Photodiode Output Optocouplers Dual Photovoltaic MOSFET Driver

Photodiode Output Optocouplers Dual Photovoltaic MOSFET Driver

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number VO1263AAC-ND 1243405-VO1263AAC VO1263AAC
Product Name Transistor, Photovoltaic Output Optoisolators Isolators - Optoisolators - Transistor, Photovoltaic Output Photodiode Output Optocouplers
Input DC DC; DC
Output Photocell Photodiode; Photovoltaic
Package Type 8-SMD, Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Isolators - Gate Drivers - SI8233BB-D-IS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details