Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP
Win Source Part Number: 1372012-VO615A-8X016
Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
Temperature Range - Operating: -55°C ~ 110°C
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Semiconductor Opto Division
Package: Tube
Product Status: Active
Package / Case: 4-DIP (0.400", 10.16mm)
Supplier Device Package: 4-DIP
Base Product Number: VO615
Mounting Type: Through Hole
HTSUS: 8541.49.8000
ECCN: EAR99
Output Type: Transistor
Voltage - Output (Max): 70V
Voltage - Forward (Vf) (Typ): 1.43V
Number of Channels: 1
Current - Output / Channel: 50mA
Voltage - Isolation: 5000Vrms
Current Transfer Ratio (Min): 130% @ 5mA
Current Transfer Ratio (Max): 260% @ 5mA
Turn On / Turn Off Time (Typ): 6µs, 5µs
Rise / Fall Time (Typ): 3µs, 4.7µs
Input Type: DC
Current - DC Forward (If) (Max): 60 mA
Vce Saturation (Max): 300mV
Transistor Output Optocouplers Optcplr 130-260% CTR 5mA DIP-4
DIP-4 OPTOCPL 130-260 % CTR, VDE
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 751-VO615A-8X016-ND | 1372012-VO615A-8X016 | VO615A-8X016 | 65T4002 |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators | Transistor Output Optocouplers | Dip-4 Optocpl 130-260 % Ctr, Vde Vishay |
| Input | DC | DC; DC | ||
| Output | Phototransistor | Phototransistor; Transistor | ||
| Package Type | "4-DIP (0.400"", 10.16mm)" | |||
| Mounting Option | Through Hole | 4-DIP (0.400", 10.16mm) |