Optoisolator Triac Output 5300Vrms 1 Channel 6-DIP
Triac Optocoupler, 600V, 1-CH, Zero-Crossing, DIP Product overview: VO3063 from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 600V, DIP, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-VO3063 can be used for catalog matching and distributor lookup.
OPTOCOUPLER, TRIAC, 5300VRMS; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off State Voltage:600V; Product Range:-; Forward Current If:5mA RoHS Compliant: Yes
Triac & SCR Output Optocouplers Zero Crossing Photo Triac
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 751-VO3063-ND | 904-VO3063 | 93K1114 | VO3063 |
| Product Name | Triac, SCR Output Optoisolators | 600V DIP Signal Isolator and Optocoupler | Optocoupler, Triac, 5300Vrms; Optocoupler Case Style Vishay | Triac & SCR Output Optocouplers |
| Output | Triac |