Optoisolator Transistor Output 5300Vrms 1 Channel 4-DIP
OPTOCOUPLER, TRANS., 50-600%, 5MA; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:80V; Product Range:- RoHS Compliant: Yes
Transistor Output Optocouplers Phototransistor Out CTR 50-600%
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | VO617A-ND | 2576952 | 48W7180 | VO617A |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optocouplers | Optocoupler, Trans., 50-600%, 5Ma; No. Of Channels Vishay | Transistor Output Optocouplers |
| Input | DC | |||
| Output | Phototransistor | |||
| Package Type | "4-DIP (0.300"", 7.62mm)" | |||
| Mounting Option | Through Hole | DIP | DIP | |
| Isolation Voltage | 5300 volts | 5300 volts |