Vishay Precision Group Transistor, Photovoltaic Output Optoisolators VO615A-3X008T

Description
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD
Request a Quote Datasheet
Description
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 751-VO615A-3X008TTR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
751-VO615A-3X008TTR-ND
Transistor, Photovoltaic Output Optoisolators 751-VO615A-3X008TTR-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD

Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 751-VO615A-3X008TCT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
751-VO615A-3X008TCT-ND
Transistor, Photovoltaic Output Optoisolators 751-VO615A-3X008TCT-ND
OPTOISOLATOR 5KV 1CH TRANS 4-SMD

OPTOISOLATOR 5KV 1CH TRANS 4-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 751-VO615A-3X008TDKR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
751-VO615A-3X008TDKR-ND
Transistor, Photovoltaic Output Optoisolators 751-VO615A-3X008TDKR-ND
OPTOISOLATOR 5KV 1CH TRANS 4-SMD

OPTOISOLATOR 5KV 1CH TRANS 4-SMD

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
VO615A-3X008T
Transistor Output Optocouplers VO615A-3X008T
Transistor Output Optocouplers H.Temp Phototrnstr 100-200% CTR

Transistor Output Optocouplers H.Temp Phototrnstr 100-200% CTR

Buy Now Datasheet
Optocoupler, Phototransistor O/p, 5Kv, Smd-4, Full Reel; No. Of Channels Vishay - 62W1315 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototransistor O/p, 5Kv, Smd-4, Full Reel; No. Of Channels Vishay
62W1315
Optocoupler, Phototransistor O/p, 5Kv, Smd-4, Full Reel; No. Of Channels Vishay 62W1315
OPTOCOUPLER, PHOTOTRANSISTOR O/P, 5KV, SMD-4, FULL REEL; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5kV; CTR Min:100%; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRANSISTOR O/P, 5KV, SMD-4, FULL REEL; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5kV; CTR Min:100%; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Optocoupler, Phototransistor O/p, 5Kv, Smd-4; No. Of Channels Vishay - 63W3437 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototransistor O/p, 5Kv, Smd-4; No. Of Channels Vishay
63W3437
Optocoupler, Phototransistor O/p, 5Kv, Smd-4; No. Of Channels Vishay 63W3437
OPTOCOUPLER, PHOTOTRANSISTOR O/P, 5KV, SMD-4; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5kV; CTR Min:100%; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRANSISTOR O/P, 5KV, SMD-4; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5kV; CTR Min:100%; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number 751-VO615A-3X008TTR-ND VO615A-3X008T 62W1315
Product Name Transistor, Photovoltaic Output Optoisolators Transistor Output Optocouplers Optocoupler, Phototransistor O/p, 5Kv, Smd-4, Full Reel; No. Of Channels Vishay
Input DC
Output Phototransistor
Package Type 4-SMD, Gull Wing
Mounting Option Surface Mount Surface Mount DIP
Isolation Voltage 5000 volts 5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 2700056 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
High Voltage Opto-Diode - OZ150SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details