Vishay Intertechnology, Inc. Transistor, Photovoltaic Output Optoisolators VO615C-3X016

Description
Optoisolator Transistor Output 5300Vrms 1 Channel 4-DIP
Request a Quote Datasheet
Description
Optoisolator Transistor Output 5300Vrms 1 Channel 4-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - VO615C-3X016-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
VO615C-3X016-ND
Transistor, Photovoltaic Output Optoisolators VO615C-3X016-ND
Optoisolator Transistor Output 5300Vrms 1 Channel 4-DIP

Optoisolator Transistor Output 5300Vrms 1 Channel 4-DIP

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - VO615C-3X016 - 902774-VO615C-3X016 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - VO615C-3X016
902774-VO615C-3X016
Optoisolators - Transistor, Photovoltaic Output - VO615C-3X016 902774-VO615C-3X016
Manufacturer: Vishay Win Source Part Number: 902774-VO615C-3X016 Operating Temperature Range: -55°C ~ 110°C Features: Optoisolator Transistor Output 5300Vrms 1 Channel 4-DIP Package: 4-DIP (0.400", 10.16mm) Package: Tube Mounting: Through Hole Family Name: VO615 Categories: Isolators Case / Package: 4-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8541.40.8000

Manufacturer: Vishay
Win Source Part Number: 902774-VO615C-3X016
Operating Temperature Range: -55°C ~ 110°C
Features: Optoisolator Transistor Output 5300Vrms 1 Channel 4-DIP
Package: 4-DIP (0.400", 10.16mm)
Package: Tube
Mounting: Through Hole
Family Name: VO615
Categories: Isolators
Case / Package: 4-DIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
HTSUS: 8541.40.8000

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
VO615C-3X016
Transistor Output Optocouplers VO615C-3X016
Transistor Output Optocouplers Phototrnstr 5300VRMS 100-200%CTR 10mA VDE

Transistor Output Optocouplers Phototrnstr 5300VRMS 100-200%CTR 10mA VDE

Buy Now Datasheet
Optocoupler, Phototransistor O/p, 5.3Kv, Dip-4; No. Of Channels Vishay - 62W1321 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototransistor O/p, 5.3Kv, Dip-4; No. Of Channels Vishay
62W1321
Optocoupler, Phototransistor O/p, 5.3Kv, Dip-4; No. Of Channels Vishay 62W1321
OPTOCOUPLER, PHOTOTRANSISTOR O/P, 5.3KV, DIP-4; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:100%; Product Range:-; Input Current:60mA RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRANSISTOR O/P, 5.3KV, DIP-4; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:100%; Product Range:-; Input Current:60mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number VO615C-3X016-ND 902774-VO615C-3X016 VO615C-3X016 62W1321
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - VO615C-3X016 Transistor Output Optocouplers Optocoupler, Phototransistor O/p, 5.3Kv, Dip-4; No. Of Channels Vishay
Input DC 60mA
Output Phototransistor
Package Type "4-DIP (0.400"", 10.16mm)"
Mounting Option Through Hole 4-DIP DIP
Isolation Voltage 5300 volts 5300 volts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Solid State Relays - 4990446 - RS Components, Ltd.
Specs
Output Triac
Approvals RoHS Compliant
Mounting Option Panel mount
View Details
Isolators - Gate Drivers - SI8232AB-D-ISR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details