Vishay Precision Group Optocouplers VO2601-X017T

Description
SMD-8 CPLR SNGL 10MBD 5kV/us VDE -e3
Request a Quote Datasheet
Description
SMD-8 CPLR SNGL 10MBD 5kV/us VDE -e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocouplers - 2576940 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
2576940
Optocouplers 2576940
SMD-8 CPLR SNGL 10MBD 5kV/us VDE -e3

SMD-8 CPLR SNGL 10MBD 5kV/us VDE -e3

Supplier's Site
Optocouplers - 2576941P - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
2576941P
Optocouplers 2576941P
SMD-8 CPLR SNGL 10MBD 5kV/us VDE -e3

SMD-8 CPLR SNGL 10MBD 5kV/us VDE -e3

Supplier's Site
Optocouplers - 2576941 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
2576941
Optocouplers 2576941
SMD-8 CPLR SNGL 10MBD 5kV/us VDE -e3

SMD-8 CPLR SNGL 10MBD 5kV/us VDE -e3

Supplier's Site
SMD 5.3kV Signal Isolator and Optocoupler - 902-VO2601-X017T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5.3kV Signal Isolator and Optocoupler
902-VO2601-X017T
SMD 5.3kV Signal Isolator and Optocoupler 902-VO2601-X017T
High Speed Optocoupler, 10MBd, 5.3kV Isolation, SMD Product overview: VO2601-X017T from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.3kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 5.3kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-VO2601-X017T can be used for catalog matching and distributor lookup.

High Speed Optocoupler, 10MBd, 5.3kV Isolation, SMD Product overview: VO2601-X017T from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.3kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 5.3kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-VO2601-X017T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic Output Optoisolators - VO2601-X017TTR-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
VO2601-X017TTR-ND
Logic Output Optoisolators VO2601-X017TTR-ND
Logic Output Optoisolator 10MBd Open Drain 5300Vrms 1 Channel 5kV/µs CMTI 8-SMD

Logic Output Optoisolator 10MBd Open Drain 5300Vrms 1 Channel 5kV/µs CMTI 8-SMD

Buy Now Datasheet
Logic Output Optoisolators - VO2601-X017TDKR-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
VO2601-X017TDKR-ND
Logic Output Optoisolators VO2601-X017TDKR-ND
Logic Output Optoisolator 10MBd Open Drain 5300Vrms 1 Channel 5kV/µs CMTI 8-SMD

Logic Output Optoisolator 10MBd Open Drain 5300Vrms 1 Channel 5kV/µs CMTI 8-SMD

Buy Now Datasheet
Logic Output Optoisolators - VO2601-X017TCT-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
VO2601-X017TCT-ND
Logic Output Optoisolators VO2601-X017TCT-ND
Logic Output Optoisolator 10MBd Open Drain 5300Vrms 1 Channel 5kV/µs CMTI 8-SMD

Logic Output Optoisolator 10MBd Open Drain 5300Vrms 1 Channel 5kV/µs CMTI 8-SMD

Buy Now Datasheet
Optocoupler, Transistor, 5300Vrms, Full Reel; No. Of Channels Vishay - 43K9738 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 5300Vrms, Full Reel; No. Of Channels Vishay
43K9738
Optocoupler, Transistor, 5300Vrms, Full Reel; No. Of Channels Vishay 43K9738
OPTOCOUPLER, TRANSISTOR, 5300VRMS, FULL REEL; No. of Channels:1 Channel; Isolation Voltage:5.3kV; Data Rate:10Mbaud; Optocoupler Case Style:SMD; No. of Pins:8Pins; Product Range:-; Common Mode Ratio:5000; Data Rate Max:10Mbps RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 5300VRMS, FULL REEL; No. of Channels:1 Channel; Isolation Voltage:5.3kV; Data Rate:10Mbaud; Optocoupler Case Style:SMD; No. of Pins:8Pins; Product Range:-; Common Mode Ratio:5000; Data Rate Max:10Mbps RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
VO2601-X017T
High Speed Optocouplers VO2601-X017T
High Speed Optocouplers 10Mbd High-Speed Single CTR>300%

High Speed Optocouplers 10Mbd High-Speed Single CTR>300%

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 2576940 902-VO2601-X017T VO2601-X017TTR-ND 43K9738 VO2601-X017T
Product Name Optocouplers SMD 5.3kV Signal Isolator and Optocoupler Logic Output Optoisolators Optocoupler, Transistor, 5300Vrms, Full Reel; No. Of Channels Vishay High Speed Optocouplers
Approvals RoHS Compliant
Mounting Option Surface Mount Tape and Reel Surface Mount SMD
Input DC DC
Isolation Voltage 5300 volts 5300 volts 5300 volts
Output Open Drain
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 448-2EDR3144XQEXUMA1TR-ND - DigiKey
Specs
Package Type "14-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
Optocoupler module - 859-735 - WAGO
Specs
Input DC
Rise Time 2.5 µs
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details