Vishay Precision Group Triac, SCR Output Optoisolators VO4158D-X009T

Description
Optoisolator Triac Output 5300Vrms 1 Channel 6-SMD
Request a Quote Datasheet
Description
Optoisolator Triac Output 5300Vrms 1 Channel 6-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triac, SCR Output Optoisolators - VO4158D-X009T-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
VO4158D-X009T-ND
Triac, SCR Output Optoisolators VO4158D-X009T-ND
Optoisolator Triac Output 5300Vrms 1 Channel 6-SMD

Optoisolator Triac Output 5300Vrms 1 Channel 6-SMD

Buy Now Datasheet
Optocoupler, Phototriac O/p, 5.3Kv, Smd-6, Full Reel; Optocoupler Case Style Vishay - 62W1304 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototriac O/p, 5.3Kv, Smd-6, Full Reel; Optocoupler Case Style Vishay
62W1304
Optocoupler, Phototriac O/p, 5.3Kv, Smd-6, Full Reel; Optocoupler Case Style Vishay 62W1304
OPTOCOUPLER, PHOTOTRIAC O/P, 5.3KV, SMD-6, FULL REEL; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off State Voltage:800V; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRIAC O/P, 5.3KV, SMD-6, FULL REEL; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off State Voltage:800V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Optocoupler, Phototriac O/p, 5.3Kv, Smd-6; Optocoupler Case Style Vishay - 63W3429 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototriac O/p, 5.3Kv, Smd-6; Optocoupler Case Style Vishay
63W3429
Optocoupler, Phototriac O/p, 5.3Kv, Smd-6; Optocoupler Case Style Vishay 63W3429
OPTOCOUPLER, PHOTOTRIAC O/P, 5.3KV, SMD-6; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off State Voltage:800V; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRIAC O/P, 5.3KV, SMD-6; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off State Voltage:800V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triac & SCR Output Optocouplers
VO4158D-X009T
Triac & SCR Output Optocouplers VO4158D-X009T
Triac & SCR Output Optocouplers Phototriac ZC 800V 1.6mA 5kV/us

Triac & SCR Output Optocouplers Phototriac ZC 800V 1.6mA 5kV/us

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number VO4158D-X009T-ND 62W1304 VO4158D-X009T
Product Name Triac, SCR Output Optoisolators Optocoupler, Phototriac O/p, 5.3Kv, Smd-6, Full Reel; Optocoupler Case Style Vishay Triac & SCR Output Optocouplers
Output Triac
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1EDI3031ASXUMA1CT-ND - DigiKey
Specs
Package Type "20-BFSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
High Voltage Opto-Coupler - OC150HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details