DigiKey Datasheets for Optocouplers
Optocouplers are capable of transferring an electrical signal between two circuits while isolating the circuits from each other.
Optocouplers: Learn more
| Product Name | Notes |
|---|---|
| "General Purpose Digital Isolator 2500Vrms 6 Channel 150Mbps 35kV/µs CMTI 16-SOIC (0.154"", 3.90mm Width)" | |
| "General Purpose Digital Isolator 2500Vrms 6 Channel 150Mbps 50kV/µs CMTI 16-SSOP (0.154"", 3.90mm Width)" | |
| "General Purpose Digital Isolator 2500Vrms 6 Channel 1Mbps 35kV/µs CMTI 16-SOIC (0.154"", 3.90mm Width)" | |
| "General Purpose Digital Isolator 3750Vrms 6 Channel 150Mbps 35kV/µs CMTI 16-SOIC (0.154"", 3.90mm Width)" | |
| "General Purpose Digital Isolator 5000Vrms 6 Channel 150Mbps 35kV/µs CMTI 16-SOIC (0.295"", 7.50mm Width)" | |
| "General Purpose Digital Isolator 5000Vrms 6 Channel 150Mbps 50kV/µs CMTI 16-SOIC (0.295"", 7.50mm Width)" | |
| 3.75 KV 2-CHANNEL DIGTAL ISOLATO | |
| 3.75 KV 4-CHANNEL DIGTAL ISOLATO | |
| 3.75 KVRMS ISOLATOR, 1 UNIDIRECT | |
| DGTL ISO 3.75KV 3CH SPI 16-SOIC | |
| DGTL ISO 3.75KV 4CH SPI 16-SOIC | |
| DGTL ISO 3.75KV 6CH SPI 16-SOIC | |
| DGTL ISOLTR 2.5KV 4CH GP 16-SSOP | |
| DGTL ISOLTR 2.5KV 4CH SPI 16SSOP | |
| DGTL ISOLTR 2.5KV 6CH GP 16-SOIC | |
| DGTL ISOLTR 2.5KV 6CH GP 16-SSOP | |
| DGTL ISOLTR 2.5KV 6CH SPI 16SSOP | |
| DGTL ISOLTR 3.75KV 1CH GP 8-SOIC | |
| DGTL ISOLTR 3.75KV 2CH GP 8-SOIC | |
| DGTL ISOLTR 3.75KV 3CH GP 16SOIC | |
| DGTL ISOLTR 3.75KV 4CH GP 16SOIC | |
| DGTL ISOLTR 3.75KV 6CH GP 16SOIC | |
| DGTL ISOLTR 5KV 6CH GP 16-SOIC | |
| DGTL ISOLTR 6KV 1CH GP 8-SOIC | |
| DGTL ISOLTR 6KV 2CH GP 8-SOIC | |
| DGTL ISOLTR 6KV 3CH GP 16-SOIC | |
| DGTL ISOLTR 6KV 3CH SPI 16-SOIC | |
| DGTL ISOLTR 6KV 4CH GP 16-SOIC | |
| DGTL ISOLTR 6KV 4CH SPI 16-SOIC | |
| DGTL ISOLTR 6KV 6CH GP 16-SOIC | |
| DGTL ISOLTR 6KV 6CH SPI 16-SOIC | |
| DIGITAL ISOLATOR 6CH GP 16-SOIC |
| << Prev | Next >> |