Vishay Precision Group Transistor, Photovoltaic Output Optoisolators VO610A-4X019T

Description
OPTOISOLATOR 5KV 1CH TRANS 4-SMD
Request a Quote Datasheet
Description
OPTOISOLATOR 5KV 1CH TRANS 4-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 751-VO610A-4X019TCT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
751-VO610A-4X019TCT-ND
Transistor, Photovoltaic Output Optoisolators 751-VO610A-4X019TCT-ND
OPTOISOLATOR 5KV 1CH TRANS 4-SMD

OPTOISOLATOR 5KV 1CH TRANS 4-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 751-VO610A-4X019TDKR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
751-VO610A-4X019TDKR-ND
Transistor, Photovoltaic Output Optoisolators 751-VO610A-4X019TDKR-ND
OPTOISOLATOR 5KV 1CH TRANS 4-SMD

OPTOISOLATOR 5KV 1CH TRANS 4-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 751-VO610A-4X019TTR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
751-VO610A-4X019TTR-ND
Transistor, Photovoltaic Output Optoisolators 751-VO610A-4X019TTR-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD

Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD

Buy Now Datasheet
Optocoupler, Phototransistor, 5Kv; No. Of Channels Vishay - 65T3960 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototransistor, 5Kv; No. Of Channels Vishay
65T3960
Optocoupler, Phototransistor, 5Kv; No. Of Channels Vishay 65T3960
OPTOCOUPLER, PHOTOTRANSISTOR, 5KV; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5kV; CTR Min:56%; Collector Emitter Voltage V(br)ceo:70V RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRANSISTOR, 5KV; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5kV; CTR Min:56%; Collector Emitter Voltage V(br)ceo:70V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
VO610A-4X019T
Transistor Output Optocouplers VO610A-4X019T
Transistor Output Optocouplers Phototransistor Out CTR 160-320%

Transistor Output Optocouplers Phototransistor Out CTR 160-320%

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 751-VO610A-4X019TCT-ND 65T3960 VO610A-4X019T
Product Name Transistor, Photovoltaic Output Optoisolators Optocoupler, Phototransistor, 5Kv; No. Of Channels Vishay Transistor Output Optocouplers
Input DC
Output Phototransistor
Package Type 4-SMD, Gull Wing
Mounting Option Surface Mount Surface Mount DIP
Isolation Voltage 5000 volts 5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Digital Isolators - 448-ISSI20B02FXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
View Details
Optocoupler module - 859-708 - WAGO
Specs
Input DC
Rise Time 3 µs
View Details
High Voltage Opto-Coupler - OC200HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details