High Speed Logic Optocoupler, 2-CH, 10Mbps, 5.3kV Isolation, SMD Product overview: VO2630-X007T from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.3kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 5.3kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-VO2630-X007T can be used for catalog matching and distributor lookup.
Vishay VO2630-X007T Optocoupler
Vishay VO2630-X007T Optocoupler
Vishay VO2630-X007T Optocoupler
Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1279684-VO2630-X007T
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 100°C
Package: 8-SMD, Gull Wing
Mounting: SMD
Output Type: Open Drain
Operating Supply Voltage: 4.5 V ~ 5.5 V
Data Rate: 10MBd
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.4V
Rise / Fall Time (Typ): 23ns, 7ns
Number of Channels: 2
Voltage - Isolation: 5300Vrms
Inputs - Side 1/Side 2: 2/0
Family Name: VO2630
Categories: Isolators
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 8-SMD
Output Current per Channel: 50mA
Current - DC Forward (If) (Maximum): 15mA
Common Mode Transient Immunity (Minimum): 1kV/μs
Propagation Delay tpLH / tpHL (Maximum): 75ns, 75ns
Introduction Date: December 02, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Logic Output Optoisolator 10MBd Open Drain 5300Vrms 2 Channel 1kV/µs CMTI 8-SMD
Logic Output Optoisolator 10MBd Open Drain 5300Vrms 2 Channel 1kV/µs CMTI 8-SMD
Logic Output Optoisolator 10MBd Open Drain 5300Vrms 2 Channel 1kV/µs CMTI 8-SMD
OPTOCOUPLER, TRANSISTOR, 5300VRMS, FULL REEL; No. of Channels:2 Channel; Isolation Voltage:5.3kV; Data Rate:10Mbaud; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Product Range:-; Common Mode Ratio:100; Rise Time:23ns RoHS Compliant: Yes
OPTOCOUPLER, DIGITAL O/P, 5.3KV, SMDIP-8; No. of Channels:2 Channel; Isolation Voltage:5.3kV; Data Rate:10Mbaud; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes
SMD-8 CPLR DUAL 10MBD 100V/us
High Speed Optocouplers 10Mbd High-Speed Dual CTR>300%
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 902-VO2630-X007T | 7103989 | 7103989P | 9190786 | 1279684-VO2630-X007T | VO2630-X007TDKR-ND | 43K9744 | 27AK0252 | VO2630-X007T |
| Product Name | SMD 5.3kV Signal Isolator and Optocoupler | Optocouplers | Optocouplers | Optocouplers | Optoisolators - Logic Output - VO2630-X007T | Logic Output Optoisolators | Optocoupler, Transistor, 5300Vrms, Full Reel; No. Of Channels Vishay | Smd-8 Cplr Dual 10Mbd 100V/us Vishay | High Speed Optocouplers |
| Input | DC | DC | DC | DC | DC; DC | DC | |||
| Mounting Option | Tape and Reel | Surface Mount; Surface mount | PDIP | Surface mount | Surface Mount | Surface Mount | Surface Mount DIP | ||
| Isolation Voltage | 5300 volts | 5300 volts | 5300 volts | 5300 volts | |||||
| Output | Phototransistor; Transistor | Phototransistor; Transistor | Open Drain | Open Drain | |||||
| Approvals | RoHS Compliant | RoHS Compliant | RoHS Compliant |