Vishay Precision Group Triac, SCR Output Optoisolators VO4156M-X007T

Description
Optoisolator Triac Output 5300Vrms 1 Channel 6-SMD
Request a Quote Datasheet
Description
Optoisolator Triac Output 5300Vrms 1 Channel 6-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triac, SCR Output Optoisolators - VO4156M-X007T-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
VO4156M-X007T-ND
Triac, SCR Output Optoisolators VO4156M-X007T-ND
Optoisolator Triac Output 5300Vrms 1 Channel 6-SMD

Optoisolator Triac Output 5300Vrms 1 Channel 6-SMD

Buy Now Datasheet
Sheung Wan, Hong Kong
Triac & SCR Output Optocouplers
VO4156M-X007T
Triac & SCR Output Optocouplers VO4156M-X007T
Triac & SCR Output Optocouplers Zero Crossing Photo Triac 600V 3mA

Triac & SCR Output Optocouplers Zero Crossing Photo Triac 600V 3mA

Buy Now Datasheet
Optocoupler, Phototriac, 5300Vrms; Input Current Vishay - 93K1134 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototriac, 5300Vrms; Input Current Vishay
93K1134
Optocoupler, Phototriac, 5300Vrms; Input Current Vishay 93K1134
OPTOCOUPLER, PHOTOTRIAC, 5300VRMS; Input Current:10mA; Input Current Max:10mA; Isolation Voltage:5.3kV; Leaded Process Compatible:Yes; No. of Channels:1; No. of Pins:6; Operating Temperature Max:100°C; Operating Temperature Min:-55°CRoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRIAC, 5300VRMS; Input Current:10mA; Input Current Max:10mA; Isolation Voltage:5.3kV; Leaded Process Compatible:Yes; No. of Channels:1; No. of Pins:6; Operating Temperature Max:100°C; Operating Temperature Min:-55°CRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number VO4156M-X007T-ND VO4156M-X007T 93K1134
Product Name Triac, SCR Output Optoisolators Triac & SCR Output Optocouplers Optocoupler, Phototriac, 5300Vrms; Input Current Vishay
Output Triac
Package Type 6-SMD, Gull Wing
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-2ED3144MC12LXUMA1DKR-ND - DigiKey
Specs
Package Type "14-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
Optocoupler module - 859-740 - WAGO
Specs
Input DC
Rise Time 16 µs
View Details
High Voltage Opto-Diode - OZ150SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details