Vishay Precision Group 4kV SOIC Signal Isolator and Optocoupler VO0611T

Description
1Ch Optocoupler 10Mbps 4kV SOIC SM Product overview: VO0611T from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4kV, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 4kV, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-VO0611T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1Ch Optocoupler 10Mbps 4kV SOIC SM Product overview: VO0611T from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4kV, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 4kV, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-VO0611T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4kV SOIC Signal Isolator and Optocoupler - 902-VO0611T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4kV SOIC Signal Isolator and Optocoupler
902-VO0611T
4kV SOIC Signal Isolator and Optocoupler 902-VO0611T
1Ch Optocoupler 10Mbps 4kV SOIC SM Product overview: VO0611T from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4kV, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 4kV, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-VO0611T can be used for catalog matching and distributor lookup.

1Ch Optocoupler 10Mbps 4kV SOIC SM Product overview: VO0611T from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4kV, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 4kV, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-VO0611T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic Output Optoisolators - 751-1378-2-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
751-1378-2-ND
Logic Output Optoisolators 751-1378-2-ND
Logic Output Optoisolator 10MBd Open Drain 4000Vrms 1 Channel 15kV/µs CMTI 8-SOIC

Logic Output Optoisolator 10MBd Open Drain 4000Vrms 1 Channel 15kV/µs CMTI 8-SOIC

Buy Now Datasheet
Logic Output Optoisolators - 751-1378-1-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
751-1378-1-ND
Logic Output Optoisolators 751-1378-1-ND
Logic Output Optoisolator 10MBd Open Drain 4000Vrms 1 Channel 15kV/µs CMTI 8-SOIC

Logic Output Optoisolator 10MBd Open Drain 4000Vrms 1 Channel 15kV/µs CMTI 8-SOIC

Buy Now Datasheet
Logic Output Optoisolators - 751-1378-6-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
751-1378-6-ND
Logic Output Optoisolators 751-1378-6-ND
Logic Output Optoisolator 10MBd Open Drain 4000Vrms 1 Channel 15kV/µs CMTI 8-SOIC

Logic Output Optoisolator 10MBd Open Drain 4000Vrms 1 Channel 15kV/µs CMTI 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
VO0611T
High Speed Optocouplers VO0611T
High Speed Optocouplers 10Mbd Open Collector Single Channel

High Speed Optocouplers 10Mbd Open Collector Single Channel

Buy Now Datasheet
Optocoupler, Transistor, 4000Vrms, Full Reel; No. Of Channels Vishay - 43K9734 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 4000Vrms, Full Reel; No. Of Channels Vishay
43K9734
Optocoupler, Transistor, 4000Vrms, Full Reel; No. Of Channels Vishay 43K9734
OPTOCOUPLER, TRANSISTOR, 4000VRMS, FULL REEL; No. of Channels:1 Channel; Isolation Voltage:4kV; Data Rate:10Mbaud; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Product Range:-; Common Mode Ratio:10000; Data Rate Max:10Mbps RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 4000VRMS, FULL REEL; No. of Channels:1 Channel; Isolation Voltage:4kV; Data Rate:10Mbaud; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Product Range:-; Common Mode Ratio:10000; Data Rate Max:10Mbps RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 902-VO0611T 751-1378-2-ND VO0611T 43K9734
Product Name 4kV SOIC Signal Isolator and Optocoupler Logic Output Optoisolators High Speed Optocouplers Optocoupler, Transistor, 4000Vrms, Full Reel; No. Of Channels Vishay
Input DC DC
Mounting Option Tape and Reel Surface Mount SOIC
Isolation Voltage 4000 volts 4000 volts 4000 volts
Output Open Drain
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 1025562 - RS Components, Ltd.
Specs
Output Scr
Approvals RoHS Compliant
Mounting Option Panel mount
View Details
High Voltage Opto-Coupler - OC100HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - 336-4768-2-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details