Vishay Intertechnology, Inc. Transistor, Photovoltaic Output Optoisolators VO615A-3X006

Description
Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP
Request a Quote Datasheet
Description
Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 751-VO615A-3X006-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
751-VO615A-3X006-ND
Transistor, Photovoltaic Output Optoisolators 751-VO615A-3X006-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP

Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - VO615A-3X006 - 902770-VO615A-3X006 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - VO615A-3X006
902770-VO615A-3X006
Optoisolators - Transistor, Photovoltaic Output - VO615A-3X006 902770-VO615A-3X006
Manufacturer: Vishay Win Source Part Number: 902770-VO615A-3X006 Operating Temperature Range: -55°C ~ 110°C Features: Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP Package: 4-DIP (0.400", 10.16mm) Package: Tube Mounting: Through Hole Family Name: VO615 Categories: Isolators Case / Package: 4-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8541.40.8000

Manufacturer: Vishay
Win Source Part Number: 902770-VO615A-3X006
Operating Temperature Range: -55°C ~ 110°C
Features: Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP
Package: 4-DIP (0.400", 10.16mm)
Package: Tube
Mounting: Through Hole
Family Name: VO615
Categories: Isolators
Case / Package: 4-DIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8541.40.8000

Buy Now Datasheet
Dip-4 Optocpl 100-200% Ctr Vishay - 65T3978 - Newark, An Avnet Company
Chicago, IL, United States
Dip-4 Optocpl 100-200% Ctr Vishay
65T3978
Dip-4 Optocpl 100-200% Ctr Vishay 65T3978
DIP-4 OPTOCPL 100-200% CTR

DIP-4 OPTOCPL 100-200% CTR

Supplier's Site
Sheung Wan, Hong Kong
Transistor Output Optocouplers
VO615A-3X006
Transistor Output Optocouplers VO615A-3X006
Transistor Output Optocouplers H.Temp Phototrnstr 100-200% CTR

Transistor Output Optocouplers H.Temp Phototrnstr 100-200% CTR

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 751-VO615A-3X006-ND 902770-VO615A-3X006 65T3978 VO615A-3X006
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - VO615A-3X006 Dip-4 Optocpl 100-200% Ctr Vishay Transistor Output Optocouplers
Input DC
Output Phototransistor
Package Type "4-DIP (0.400"", 10.16mm)"
Mounting Option Through Hole 4-DIP
Unlock Full Specs
to access all available technical data

Similar Products

Signal Isolator and Optocoupler - 901-SI8030AA-B-IU - ERSAELECTRONICS PTE. LTD.
Specs
Input Schmitt Trigger
Output CMOS
Mounting Option Tube
View Details
2 suppliers
Solid State Relays - 2537294 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details