Vishay Intertechnology, Inc. Triac, SCR Output Optoisolators VO4256M

Description
Optoisolator Triac Output 5300Vrms 1 Channel 6-DIP
Request a Quote Datasheet
Description
Optoisolator Triac Output 5300Vrms 1 Channel 6-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triac, SCR Output Optoisolators - VO4256M-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
VO4256M-ND
Triac, SCR Output Optoisolators VO4256M-ND
Optoisolator Triac Output 5300Vrms 1 Channel 6-DIP

Optoisolator Triac Output 5300Vrms 1 Channel 6-DIP

Buy Now Datasheet
Sheung Wan, Hong Kong
Triac & SCR Output Optocouplers
VO4256M
Triac & SCR Output Optocouplers VO4256M
Triac & SCR Output Optocouplers Non Zero Cross Photo Triac 600V 3mA

Triac & SCR Output Optocouplers Non Zero Cross Photo Triac 600V 3mA

Buy Now Datasheet
Optocoupler, Phototriac, 5300Vrms; Forward Current If Vishay - 93K1168 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototriac, 5300Vrms; Forward Current If Vishay
93K1168
Optocoupler, Phototriac, 5300Vrms; Forward Current If Vishay 93K1168
OPTOCOUPLER, PHOTOTRIAC, 5300VRMS; Forward Current If:3mA; Forward Voltage:1.2V; Input Current:10mA; Input Current Max:10mA; Isolation Voltage:5.3kV; Leaded Process Compatible:Yes; No. of Channels:1; No. of Pins:6 RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRIAC, 5300VRMS; Forward Current If:3mA; Forward Voltage:1.2V; Input Current:10mA; Input Current Max:10mA; Isolation Voltage:5.3kV; Leaded Process Compatible:Yes; No. of Channels:1; No. of Pins:6 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number VO4256M-ND VO4256M 93K1168
Product Name Triac, SCR Output Optoisolators Triac & SCR Output Optocouplers Optocoupler, Phototriac, 5300Vrms; Forward Current If Vishay
Output Triac
Package Type "6-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 863-SI8230BD-AS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Solid State Relays - 6664394 - RS Components, Ltd.
Specs
Output Thyristor
Approvals RoHS Compliant
View Details
Solid State Relays - 1803060 - RS Components, Ltd.
Specs
Output Phototransistor; Transistor/triac
Approvals RoHS Compliant
Mounting Option Through Hole; Plug in
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details