Vishay Precision Group 4kV Signal Isolator and Optocoupler VO0601T

Description
Optocoupler 10Mbps 1Ch 4kV 8SOIC Unidirectional Product overview: VO0601T from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 4kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-VO0601T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Optocoupler 10Mbps 1Ch 4kV 8SOIC Unidirectional Product overview: VO0601T from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 4kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-VO0601T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4kV Signal Isolator and Optocoupler - 902-VO0601T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4kV Signal Isolator and Optocoupler
902-VO0601T
4kV Signal Isolator and Optocoupler 902-VO0601T
Optocoupler 10Mbps 1Ch 4kV 8SOIC Unidirectional Product overview: VO0601T from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 4kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-VO0601T can be used for catalog matching and distributor lookup.

Optocoupler 10Mbps 1Ch 4kV 8SOIC Unidirectional Product overview: VO0601T from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 4kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-VO0601T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic Output Optoisolators - 751-1377-2-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
751-1377-2-ND
Logic Output Optoisolators 751-1377-2-ND
Logic Output Optoisolator 10MBd Open Drain 4000Vrms 1 Channel 5kV/µs CMTI 8-SOIC

Logic Output Optoisolator 10MBd Open Drain 4000Vrms 1 Channel 5kV/µs CMTI 8-SOIC

Buy Now Datasheet
Logic Output Optoisolators - 751-1377-1-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
751-1377-1-ND
Logic Output Optoisolators 751-1377-1-ND
Logic Output Optoisolator 10MBd Open Drain 4000Vrms 1 Channel 5kV/µs CMTI 8-SOIC

Logic Output Optoisolator 10MBd Open Drain 4000Vrms 1 Channel 5kV/µs CMTI 8-SOIC

Buy Now Datasheet
Logic Output Optoisolators - 751-1377-6-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
751-1377-6-ND
Logic Output Optoisolators 751-1377-6-ND
Logic Output Optoisolator 10MBd Open Drain 4000Vrms 1 Channel 5kV/µs CMTI 8-SOIC

Logic Output Optoisolator 10MBd Open Drain 4000Vrms 1 Channel 5kV/µs CMTI 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
VO0601T
High Speed Optocouplers VO0601T
High Speed Optocouplers 10Mbd Open Collector Single Channel

High Speed Optocouplers 10Mbd Open Collector Single Channel

Buy Now Datasheet
Optocoupler, Transistor, 4000Vrms; No. Of Channels Vishay - 43K9733 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 4000Vrms; No. Of Channels Vishay
43K9733
Optocoupler, Transistor, 4000Vrms; No. Of Channels Vishay 43K9733
OPTOCOUPLER, TRANSISTOR, 4000VRMS; No. of Channels:1 Channel; Isolation Voltage:4kV; Data Rate:10Mbaud; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Product Range:-; Common Mode Ratio:5000; Data Rate Max:10Mbps; Fall Time tf:7ns RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 4000VRMS; No. of Channels:1 Channel; Isolation Voltage:4kV; Data Rate:10Mbaud; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Product Range:-; Common Mode Ratio:5000; Data Rate Max:10Mbps; Fall Time tf:7ns RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 902-VO0601T 751-1377-2-ND VO0601T 43K9733
Product Name 4kV Signal Isolator and Optocoupler Logic Output Optoisolators High Speed Optocouplers Optocoupler, Transistor, 4000Vrms; No. Of Channels Vishay
Input DC DC
Mounting Option Tape and Reel Surface Mount SOIC
Isolation Voltage 4000 volts 4000 volts 4000 volts
Output Open Drain
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Solid State Relays - 2766031 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Optocoupler module - 859-708 - WAGO
Specs
Input DC
Rise Time 3 µs
View Details
Digital Isolators - 448-4DIR0400HXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details