Vishay Precision Group Optocouplers VO615A-3X019T

Description
Vishay VO615A-3X019T Optocoupler
Request a Quote Datasheet
Description
Vishay VO615A-3X019T Optocoupler
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocouplers - 6998439 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
6998439
Optocouplers 6998439
Vishay VO615A-3X019T Optocoupler

Vishay VO615A-3X019T Optocoupler

Supplier's Site
Optocouplers - 6998439P - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
6998439P
Optocouplers 6998439P
Vishay VO615A-3X019T Optocoupler

Vishay VO615A-3X019T Optocoupler

Supplier's Site
Optocouplers - 1696102 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1696102
Optocouplers 1696102
Vishay VO615A-3X019T Optocoupler

Vishay VO615A-3X019T Optocoupler

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - VO615A-3X019TDKR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
VO615A-3X019TDKR-ND
Transistor, Photovoltaic Output Optoisolators VO615A-3X019TDKR-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD

Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - VO615A-3X019TCT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
VO615A-3X019TCT-ND
Transistor, Photovoltaic Output Optoisolators VO615A-3X019TCT-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD

Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - VO615A-3X019TTR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
VO615A-3X019TTR-ND
Transistor, Photovoltaic Output Optoisolators VO615A-3X019TTR-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD

Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
VO615A-3X019T
Transistor Output Optocouplers VO615A-3X019T
Transistor Output Optocouplers Optocoupler SMD4

Transistor Output Optocouplers Optocoupler SMD4

Buy Now Datasheet
Optocoupler 100-200 Ctr, Vde 4Pin; No. Of Channels Vishay - 79R6686 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler 100-200 Ctr, Vde 4Pin; No. Of Channels Vishay
79R6686
Optocoupler 100-200 Ctr, Vde 4Pin; No. Of Channels Vishay 79R6686
OPTOCOUPLER 100-200 CTR, VDE 4PIN; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:70V RoHS Compliant: Yes

OPTOCOUPLER 100-200 CTR, VDE 4PIN; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:70V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 6998439 6998439P VO615A-3X019TDKR-ND VO615A-3X019T 79R6686
Product Name Optocouplers Optocouplers Transistor, Photovoltaic Output Optoisolators Transistor Output Optocouplers Optocoupler 100-200 Ctr, Vde 4Pin; No. Of Channels Vishay
Input DC DC DC
Output Phototransistor; Phototransistor Phototransistor
Approvals RoHS Compliant RoHS Compliant
Mounting Option Through hole Surface Mount Surface Mount DIP
Rise Time 3 µs 3 µs 3 µs
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Opto-Coupler - OC200HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3323MC12NXUMA1DKR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details