Vishay Precision Group Triac, SCR Output Optoisolators VO4156H-X007T

Description
Optoisolator Triac Output 5300Vrms 1 Channel 6-SMD
Request a Quote Datasheet
Description
Optoisolator Triac Output 5300Vrms 1 Channel 6-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triac, SCR Output Optoisolators - VO4156H-X007T-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
VO4156H-X007T-ND
Triac, SCR Output Optoisolators VO4156H-X007T-ND
Optoisolator Triac Output 5300Vrms 1 Channel 6-SMD

Optoisolator Triac Output 5300Vrms 1 Channel 6-SMD

Buy Now Datasheet
Sheung Wan, Hong Kong
Triac & SCR Output Optocouplers
VO4156H-X007T
Triac & SCR Output Optocouplers VO4156H-X007T
Triac & SCR Output Optocouplers Zero Crossing Photo Triac 600V 2mA

Triac & SCR Output Optocouplers Zero Crossing Photo Triac 600V 2mA

Buy Now Datasheet
Optocoupler, Phototriac, 5300Vrms; No. Of Pins Vishay - 93K1131 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototriac, 5300Vrms; No. Of Pins Vishay
93K1131
Optocoupler, Phototriac, 5300Vrms; No. Of Pins Vishay 93K1131
OPTOCOUPLER, PHOTOTRIAC, 5300VRMS; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off State Voltage:600V; Input Current:10mA; Input Current Max:10mA; No. of Channels:1 RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRIAC, 5300VRMS; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off State Voltage:600V; Input Current:10mA; Input Current Max:10mA; No. of Channels:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number VO4156H-X007T-ND VO4156H-X007T 93K1131
Product Name Triac, SCR Output Optoisolators Triac & SCR Output Optocouplers Optocoupler, Phototriac, 5300Vrms; No. Of Pins Vishay
Output Triac
Package Type 6-SMD, Gull Wing
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3141MC12HXUMA1TR-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
View Details
High Voltage Opto-Coupler - OC100HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details