Vishay Precision Group Transistor, Photovoltaic Output Optoisolators VO205AT

Description
Optoisolator Transistor with Base Output 4000Vrms 1 Channel 8-SOIC
Request a Quote Datasheet
Description
Optoisolator Transistor with Base Output 4000Vrms 1 Channel 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - VO205ATDKR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
VO205ATDKR-ND
Transistor, Photovoltaic Output Optoisolators VO205ATDKR-ND
Optoisolator Transistor with Base Output 4000Vrms 1 Channel 8-SOIC

Optoisolator Transistor with Base Output 4000Vrms 1 Channel 8-SOIC

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - VO205ATCT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
VO205ATCT-ND
Transistor, Photovoltaic Output Optoisolators VO205ATCT-ND
Optoisolator Transistor with Base Output 4000Vrms 1 Channel 8-SOIC

Optoisolator Transistor with Base Output 4000Vrms 1 Channel 8-SOIC

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - VO205ATTR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
VO205ATTR-ND
Transistor, Photovoltaic Output Optoisolators VO205ATTR-ND
Optoisolator Transistor with Base Output 4000Vrms 1 Channel 8-SOIC

Optoisolator Transistor with Base Output 4000Vrms 1 Channel 8-SOIC

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - VO205AT - 902741-VO205AT - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - VO205AT
902741-VO205AT
Optoisolators - Transistor, Photovoltaic Output - VO205AT 902741-VO205AT
Manufacturer: Vishay Win Source Part Number: 902741-VO205AT Operating Temperature Range: -40°C ~ 100°C Features: Optoisolator Transistor with Base Output 4000Vrms Channel 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: VO205 Categories: Isolators Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks HTSUS: 8541.40.8000 Other Part Number: VO205ATCT, VO205ATDKR, VO205AT-ND, VO205ATTR

Manufacturer: Vishay
Win Source Part Number: 902741-VO205AT
Operating Temperature Range: -40°C ~ 100°C
Features: Optoisolator Transistor with Base Output 4000Vrms Channel 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: VO205
Categories: Isolators
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
HTSUS: 8541.40.8000
Other Part Number: VO205ATCT, VO205ATDKR, VO205AT-ND, VO205ATTR

Buy Now Datasheet
Soic-8 Cpl Dual 40-80% Ctr Vishay - 76R1452 - Newark, An Avnet Company
Chicago, IL, United States
Soic-8 Cpl Dual 40-80% Ctr Vishay
76R1452
Soic-8 Cpl Dual 40-80% Ctr Vishay 76R1452
SOIC-8 CPL DUAL 40-80% CTR

SOIC-8 CPL DUAL 40-80% CTR

Supplier's Site
Sheung Wan, Hong Kong
Transistor Output Optocouplers
VO205AT
Transistor Output Optocouplers VO205AT
Transistor Output Optocouplers Optocoupler SOIC8

Transistor Output Optocouplers Optocoupler SOIC8

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number VO205ATDKR-ND 902741-VO205AT 76R1452 VO205AT
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - VO205AT Soic-8 Cpl Dual 40-80% Ctr Vishay Transistor Output Optocouplers
Input DC
Output Phototransistor
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount Surface Mount; 8-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3120MU12HXUMA1TR-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 1200 volts
View Details
High Voltage Opto-Diode - OZ200SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Clear epoxy package
View Details