10A Gate Driver Capacitive Coupling 3000Vrms 1 Channel 8-SOIC
10A Gate Driver Capacitive Coupling 3000Vrms 1 Channel 8-SOIC
10A Gate Driver Capacitive Coupling 3000Vrms 1 Channel 8-SOIC
| DigiKey | |
|---|---|
| Product Category | Optocouplers |
| Product Number | 296-UCC5350MCQDRQ1DKR-ND |
| Product Name | Isolators - Gate Drivers |
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" |
| Mounting Option | Surface Mount |
| Isolation Voltage | 3000 volts |