Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP
DIP-4 OPTOCPL 50-600% CTR, 5mA
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | VO615A-X006-ND | 65T3963 |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Dip-4 Optocpl 50-600% Ctr, 5Ma Vishay |
| Input | DC | |
| Output | Phototransistor | |
| Package Type | "4-DIP (0.400"", 10.16mm)" | |
| Mounting Option | Through Hole |