Vishay Precision Group Transistor, Photovoltaic Output Optoisolators VO610A-3X018T

Description
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD
Request a Quote Datasheet
Description
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - VO610A-3X018T-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
VO610A-3X018T-ND
Transistor, Photovoltaic Output Optoisolators VO610A-3X018T-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD

Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD

Buy Now Datasheet
Optocoupler, Phototransistor O/p, 5Kv, Smd-4; No. Of Channels Vishay - 63W3435 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototransistor O/p, 5Kv, Smd-4; No. Of Channels Vishay
63W3435
Optocoupler, Phototransistor O/p, 5Kv, Smd-4; No. Of Channels Vishay 63W3435
OPTOCOUPLER, PHOTOTRANSISTOR O/P, 5KV, SMD-4; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5kV; CTR Min:34%; Input Current:60mA RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRANSISTOR O/P, 5KV, SMD-4; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5kV; CTR Min:34%; Input Current:60mA RoHS Compliant: Yes

Supplier's Site Datasheet
Optocoupler, Phototransistor O/p, 5Kv, Smd-4, Full Reel; No. Of Channels Vishay - 62W1312 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototransistor O/p, 5Kv, Smd-4, Full Reel; No. Of Channels Vishay
62W1312
Optocoupler, Phototransistor O/p, 5Kv, Smd-4, Full Reel; No. Of Channels Vishay 62W1312
OPTOCOUPLER, PHOTOTRANSISTOR O/P, 5KV, SMD-4, FULL REEL; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5kV; CTR Min:34%; Input Current:60mA RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRANSISTOR O/P, 5KV, SMD-4, FULL REEL; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5kV; CTR Min:34%; Input Current:60mA RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
VO610A-3X018T
Transistor Output Optocouplers VO610A-3X018T
Transistor Output Optocouplers Phototransistor 100-200% CTR, VDE

Transistor Output Optocouplers Phototransistor 100-200% CTR, VDE

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number VO610A-3X018T-ND 63W3435 VO610A-3X018T
Product Name Transistor, Photovoltaic Output Optoisolators Optocoupler, Phototransistor O/p, 5Kv, Smd-4; No. Of Channels Vishay Transistor Output Optocouplers
Input DC 60mA
Output Phototransistor
Package Type 4-SMD, Gull Wing
Mounting Option Surface Mount Surface Mount DIP
Isolation Voltage 5000 volts 5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Solid State Relays - 1737278 - RS Components, Ltd.
Specs
Output Thyristor
Approvals RoHS Compliant
Mounting Option Panel mount
View Details
Isolators - Gate Drivers - 1ED020I12FAXUMA2-ND - DigiKey
Specs
Package Type "20-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 4500 volts
View Details