DGTL ISO 5.7KV 2CH GT DVR 14SOIC
4A, 6A Gate Driver Capacitive Coupling 5700Vrms 2 Channel 14-SOIC
DGTL ISO 5.7KV 2CH GT DVR 14SOIC
| DigiKey | |
|---|---|
| Product Category | Optocouplers |
| Product Number | 296-UCC21530BQDWKRQ1DKR-ND |
| Product Name | Isolators - Gate Drivers |
| Package Type | "14-SOIC (0.295"", 7.50mm Width)" |
| Mounting Option | Surface Mount |
| Isolation Voltage | 5700 volts |