Manufacturer: Vishay
Win Source Part Number: 1117535-VO615A-1X019
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Transistor
Forward Voltage: 1.43V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 300mV
Isolation Voltage: 5000Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 110°C
Case / Package: 4-SMD
Minimum DC Current Transfer Ratio: 40% @ 10mA
Maximum DC Current Transfer Ratio: 80% @ 10mA
Switching Turn-On and Turn-Off Time: 6μs, 5μs
Rise and Fall Time: 3μs, 4.7μs
Maximum Output Voltage: 70V
Channel Output Current: 50mA
Continuous forward current- Max: 60mA
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD
Vishay VO615A-1X019T Optocoupler
Vishay VO615A-1X019T Optocoupler
Vishay VO615A-1X019T Optocoupler
Transistor Output Optocouplers H.Temp Phototrnstr 40-80 % CTR, VDE
OPTOCOUPLER, TRANSISTOR, 5KV, SMD DIP-4; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5kV; CTR Min:40%; Collector Emitter Voltage V(br)ceo:70V RoHS Compliant: Yes
| Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 1117535-VO615A-1X019T | VO615A-1X019TDKR-ND | 7730146 | 7730146P | VO615A-1X019T | 48W3690 |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - VO615A-1X019T | Transistor, Photovoltaic Output Optoisolators | Optocouplers | Optocouplers | Transistor Output Optocouplers | Optocoupler, Transistor, 5Kv, Smd Dip-4; No. Of Channels Vishay |
| Input | DC; DC | DC | DC | DC | ||
| Output | Phototransistor; Transistor | Phototransistor | Phototransistor; Phototransistor | |||
| Mounting Option | Surface Mount; 4-SMD | Surface Mount | Surface Mount; Surface mount | Surface Mount | Surface Mount DIP | |
| Forward Current | 60 milliamps | 60 milliamps | ||||
| Isolation Voltage | 5000 volts | 5000 volts | 5000 volts |