Vishay Precision Group SMD 600V Signal Isolator and Optocoupler VO3062-X017T

Description
Triac Optocoupler, 1-CH, 600V, Zero-Crossing, 6-Pin PDIP SMD Product overview: VO3062-X017T from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600V. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 600V, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-VO3062-X017T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Triac Optocoupler, 1-CH, 600V, Zero-Crossing, 6-Pin PDIP SMD Product overview: VO3062-X017T from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600V. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 600V, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-VO3062-X017T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 600V Signal Isolator and Optocoupler
904-VO3062-X017T
SMD 600V Signal Isolator and Optocoupler 904-VO3062-X017T
Triac Optocoupler, 1-CH, 600V, Zero-Crossing, 6-Pin PDIP SMD Product overview: VO3062-X017T from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600V. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 600V, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-VO3062-X017T can be used for catalog matching and distributor lookup.

Triac Optocoupler, 1-CH, 600V, Zero-Crossing, 6-Pin PDIP SMD Product overview: VO3062-X017T from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600V. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 600V, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-VO3062-X017T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Triac, SCR Output Optoisolators - VO3062-X017TTR-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
VO3062-X017TTR-ND
Triac, SCR Output Optoisolators VO3062-X017TTR-ND
Optoisolator Triac Output 5300Vrms 1 Channel 6-SMD

Optoisolator Triac Output 5300Vrms 1 Channel 6-SMD

Buy Now Datasheet
Triac, SCR Output Optoisolators - VO3062-X017TCT-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
VO3062-X017TCT-ND
Triac, SCR Output Optoisolators VO3062-X017TCT-ND
Optoisolator Triac Output 5300Vrms 1 Channel 6-SMD

Optoisolator Triac Output 5300Vrms 1 Channel 6-SMD

Buy Now Datasheet
Triac, SCR Output Optoisolators - VO3062-X017TDKR-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
VO3062-X017TDKR-ND
Triac, SCR Output Optoisolators VO3062-X017TDKR-ND
Optoisolator Triac Output 5300Vrms 1 Channel 6-SMD

Optoisolator Triac Output 5300Vrms 1 Channel 6-SMD

Buy Now Datasheet
Optoisolators - Triac, SCR Output - VO3062-X017T - 902761-VO3062-X017T - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Triac, SCR Output - VO3062-X017T
902761-VO3062-X017T
Optoisolators - Triac, SCR Output - VO3062-X017T 902761-VO3062-X017T
Manufacturer: Vishay Win Source Part Number: 902761-VO3062-X017T Operating Temperature Range: -55°C ~ 100°C Features: Optoisolator Triac Output 5300Vrms Channel 6-SMD Package: 6-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Family Name: VO3062 Categories: Isolators Case / Package: 6-SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.40.8000 Other Part Number: VO3062-X017T-ND, VO3062-X017TTR, VO3062-X017TDKR, VO3062-X017TCT

Manufacturer: Vishay
Win Source Part Number: 902761-VO3062-X017T
Operating Temperature Range: -55°C ~ 100°C
Features: Optoisolator Triac Output 5300Vrms Channel 6-SMD
Package: 6-SMD, Gull Wing
Package: Reel - TR
Mounting: Surface Mount
Family Name: VO3062
Categories: Isolators
Case / Package: 6-SMD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.40.8000
Other Part Number: VO3062-X017T-ND, VO3062-X017TTR, VO3062-X017TDKR, VO3062-X017TCT

Buy Now Datasheet
Sheung Wan, Hong Kong
Triac & SCR Output Optocouplers
VO3062-X017T
Triac & SCR Output Optocouplers VO3062-X017T
Triac & SCR Output Optocouplers Phototriac ZC 1.5kV/us 10mA VDE

Triac & SCR Output Optocouplers Phototriac ZC 1.5kV/us 10mA VDE

Buy Now Datasheet
Optocoupler, Phototriac O/p, 5.3Kv, Smd-6; Optocoupler Case Style Vishay - 63W3423 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototriac O/p, 5.3Kv, Smd-6; Optocoupler Case Style Vishay
63W3423
Optocoupler, Phototriac O/p, 5.3Kv, Smd-6; Optocoupler Case Style Vishay 63W3423
OPTOCOUPLER, PHOTOTRIAC O/P, 5.3KV, SMD-6; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off State Voltage:600V; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRIAC O/P, 5.3KV, SMD-6; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off State Voltage:600V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Optocoupler, Phototriac O/p, 5.3Kv, Smd-6, Full Reel; Optocoupler Case Style Vishay - 62W1294 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototriac O/p, 5.3Kv, Smd-6, Full Reel; Optocoupler Case Style Vishay
62W1294
Optocoupler, Phototriac O/p, 5.3Kv, Smd-6, Full Reel; Optocoupler Case Style Vishay 62W1294
OPTOCOUPLER, PHOTOTRIAC O/P, 5.3KV, SMD-6, FULL REEL; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off State Voltage:600V; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRIAC O/P, 5.3KV, SMD-6, FULL REEL; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off State Voltage:600V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 904-VO3062-X017T VO3062-X017TTR-ND 902761-VO3062-X017T VO3062-X017T 63W3423
Product Name SMD 600V Signal Isolator and Optocoupler Triac, SCR Output Optoisolators Optoisolators - Triac, SCR Output - VO3062-X017T Triac & SCR Output Optocouplers Optocoupler, Phototriac O/p, 5.3Kv, Smd-6; Optocoupler Case Style Vishay
Output AC Triac
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8231BB-B-IS1R-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Isolators - Gate Drivers - 1EDI30J12CPXUMA1TR-ND - DigiKey
Specs
Package Type "20-SOIC (0.295"", 7.50mm Width), 19 Leads"
Mounting Option Surface Mount
Rise Time 0.0230 µs
View Details
High Voltage Opto-Coupler - OC200HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Solid State Relays - 7114831 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
Mounting Option Din rail
View Details