Vishay Precision Group Dual 5.3kV 7V Signal Isolator and Optocoupler VO2630

Description
2CH Optocoupler 10MBD 5.3kV Isolation 7V Vce 8DIP Product overview: VO2630 from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.3kV, 7V. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Dual, 5.3kV, 7V, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-VO2630 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2CH Optocoupler 10MBD 5.3kV Isolation 7V Vce 8DIP Product overview: VO2630 from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.3kV, 7V. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Dual, 5.3kV, 7V, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-VO2630 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 5.3kV 7V Signal Isolator and Optocoupler - 902-VO2630 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 5.3kV 7V Signal Isolator and Optocoupler
902-VO2630
Dual 5.3kV 7V Signal Isolator and Optocoupler 902-VO2630
2CH Optocoupler 10MBD 5.3kV Isolation 7V Vce 8DIP Product overview: VO2630 from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.3kV, 7V. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Dual, 5.3kV, 7V, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-VO2630 can be used for catalog matching and distributor lookup.

2CH Optocoupler 10MBD 5.3kV Isolation 7V Vce 8DIP Product overview: VO2630 from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.3kV, 7V. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Dual, 5.3kV, 7V, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-VO2630 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic Output Optoisolators - VO2630-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
VO2630-ND
Logic Output Optoisolators VO2630-ND
Logic Output Optoisolator 10MBd Open Drain 5300Vrms 2 Channel 1kV/µs CMTI 8-DIP

Logic Output Optoisolator 10MBd Open Drain 5300Vrms 2 Channel 1kV/µs CMTI 8-DIP

Buy Now Datasheet
Optoisolators - Logic Output - VO2630 - 1279682-VO2630 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - VO2630
1279682-VO2630
Optoisolators - Logic Output - VO2630 1279682-VO2630
Manufacturer: Vishay Win Source Part Number: 1279682-VO2630 Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 1279682-VO2630
Manufacturer Homepage: www.vishay.com
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now
Sheung Wan, Hong Kong
High Speed Optocouplers
VO2630
High Speed Optocouplers VO2630
High Speed Optocouplers 10Mbd Open Collector Dual Channel

High Speed Optocouplers 10Mbd Open Collector Dual Channel

Buy Now Datasheet
Optocoupler, Transistor, 5300Vrms; No. Of Channels Vishay - 43K9742 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 5300Vrms; No. Of Channels Vishay
43K9742
Optocoupler, Transistor, 5300Vrms; No. Of Channels Vishay 43K9742
OPTOCOUPLER, TRANSISTOR, 5300VRMS; No. of Channels:2 Channel; Isolation Voltage:5.3kV; Data Rate:10Mbaud; Optocoupler Case Style:DIP; No. of Pins:8Pins; Product Range:-; Common Mode Ratio:100; Data Rate Max:10Mbps; Fall Time tf:7ns RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 5300VRMS; No. of Channels:2 Channel; Isolation Voltage:5.3kV; Data Rate:10Mbaud; Optocoupler Case Style:DIP; No. of Pins:8Pins; Product Range:-; Common Mode Ratio:100; Data Rate Max:10Mbps; Fall Time tf:7ns RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 902-VO2630 VO2630-ND 1279682-VO2630 VO2630 43K9742
Product Name Dual 5.3kV 7V Signal Isolator and Optocoupler Logic Output Optoisolators Optoisolators - Logic Output - VO2630 High Speed Optocouplers Optocoupler, Transistor, 5300Vrms; No. Of Channels Vishay
Input DC DC
Mounting Option Rail/Tube Through Hole DIP
Isolation Voltage 5300 volts 5300 volts 5300 volts
Output Open Drain
Package Type "8-DIP (0.300"", 7.62mm)"
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Optocoupler module - 859-720 - WAGO
Specs
Input DC
Rise Time 16 µs
View Details
Solid State Relays - 2537281 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Isolators - Gate Drivers - 863-SI8231BB-AS1RTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details