Optoisolator Darlington with Base Output 4000Vrms 1 Channel 8-SOIC
Optoisolator Darlington with Base Output 4000Vrms 1 Channel 8-SOIC
Optoisolator Darlington with Base Output 4000Vrms 1 Channel 8-SOIC
Transistor Output Optocouplers Optocoupler SOIC8
OPTOCOUPLER, PHOTODARLINGTON, 4KV, SOIC8; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:60mA; Isolation Voltage:4kV; CTR Min:500%; Collector Emitter Voltage V(br)ceo:30V RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | VO223ATTR-ND | VO223AT | 37T9022 |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Transistor Output Optocouplers | Optocoupler, Photodarlington, 4Kv, Soic8; No. Of Channels Vishay |
| Input | DC | ||
| Output | Photodarlington | ||
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | ||
| Mounting Option | Surface Mount | SOIC |