Vishay Precision Group Triac, SCR Output Optoisolators VO3053

Description
Optoisolator Triac Output 5300Vrms 1 Channel 6-DIP
Request a Quote Datasheet
Description
Optoisolator Triac Output 5300Vrms 1 Channel 6-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triac, SCR Output Optoisolators - VO3053-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
VO3053-ND
Triac, SCR Output Optoisolators VO3053-ND
Optoisolator Triac Output 5300Vrms 1 Channel 6-DIP

Optoisolator Triac Output 5300Vrms 1 Channel 6-DIP

Buy Now Datasheet
Singapore, Singapore
5.3kV 30mA 100mA DIP Signal Isolator and Optocoupler
904-VO3053
5.3kV 30mA 100mA DIP Signal Isolator and Optocoupler 904-VO3053
5.3kV Optocoupler, 1-Ch, DIP-6, 30mA In, 100mA Out Product overview: VO3053 from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3kV, 30mA, 100mA, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5.3kV, 30mA, 100mA, DIP, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-VO3053 can be used for catalog matching and distributor lookup.

5.3kV Optocoupler, 1-Ch, DIP-6, 30mA In, 100mA Out Product overview: VO3053 from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3kV, 30mA, 100mA, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5.3kV, 30mA, 100mA, DIP, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-VO3053 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triac & SCR Output Optocouplers
VO3053
Triac & SCR Output Optocouplers VO3053
Triac & SCR Output Optocouplers Non-Zero Crossing Photo Triac

Triac & SCR Output Optocouplers Non-Zero Crossing Photo Triac

Buy Now Datasheet
Optocplr, Phototriac, 5300Vrms; Optocoupler Case Style Vishay - 66M1372 - Newark, An Avnet Company
Chicago, IL, United States
Optocplr, Phototriac, 5300Vrms; Optocoupler Case Style Vishay
66M1372
Optocplr, Phototriac, 5300Vrms; Optocoupler Case Style Vishay 66M1372
OPTOCPLR, PHOTOTRIAC, 5300VRMS; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:600V; Product Range:-; Input Current:30mA RoHS Compliant: Yes

OPTOCPLR, PHOTOTRIAC, 5300VRMS; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:600V; Product Range:-; Input Current:30mA RoHS Compliant: Yes

Supplier's Site
Triac Output Optocoupler, Non Zero Crossing, Non Zero Crossing, 5.3 Kv, 600 V, Dip, 6 Rohs Compliant Vishay - 99R2138 - Newark, An Avnet Company
Chicago, IL, United States
Triac Output Optocoupler, Non Zero Crossing, Non Zero Crossing, 5.3 Kv, 600 V, Dip, 6 Rohs Compliant Vishay
99R2138
Triac Output Optocoupler, Non Zero Crossing, Non Zero Crossing, 5.3 Kv, 600 V, Dip, 6 Rohs Compliant Vishay 99R2138
Triac Output Optocoupler, Non Zero Crossing, Non Zero Crossing, 5.3 kV, 600 V, DIP, 6 RoHS Compliant: Yes

Triac Output Optocoupler, Non Zero Crossing, Non Zero Crossing, 5.3 kV, 600 V, DIP, 6 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number VO3053-ND 904-VO3053 VO3053 66M1372 99R2138
Product Name Triac, SCR Output Optoisolators 5.3kV 30mA 100mA DIP Signal Isolator and Optocoupler Triac & SCR Output Optocouplers Optocplr, Phototriac, 5300Vrms; Optocoupler Case Style Vishay Triac Output Optocoupler, Non Zero Crossing, Non Zero Crossing, 5.3 Kv, 600 V, Dip, 6 Rohs Compliant Vishay
Output Triac
Package Type "6-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole Rail/Tube DIP
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8230AB-B-IS1R-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Solid State Relays - 309862 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details