Vishay Precision Group Transistor, Photovoltaic Output Optoisolators VO617A-2

Description
Optoisolator Transistor Output 5300Vrms 1 Channel 4-DIP
Request a Quote Datasheet
Description
Optoisolator Transistor Output 5300Vrms 1 Channel 4-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - VO617A-2-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
VO617A-2-ND
Transistor, Photovoltaic Output Optoisolators VO617A-2-ND
Optoisolator Transistor Output 5300Vrms 1 Channel 4-DIP

Optoisolator Transistor Output 5300Vrms 1 Channel 4-DIP

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - VO617A-2 - 902776-VO617A-2 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - VO617A-2
902776-VO617A-2
Optoisolators - Transistor, Photovoltaic Output - VO617A-2 902776-VO617A-2
Manufacturer: Vishay Win Source Part Number: 902776-VO617A-2 Operating Temperature Range: -55°C ~ 110°C Features: Optoisolator Transistor Output 5300Vrms Channel 4-DIP Package: 4-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: VO617 Categories: Isolators Case / Package: 4-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8541.40.8000

Manufacturer: Vishay
Win Source Part Number: 902776-VO617A-2
Operating Temperature Range: -55°C ~ 110°C
Features: Optoisolator Transistor Output 5300Vrms Channel 4-DIP
Package: 4-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Family Name: VO617
Categories: Isolators
Case / Package: 4-DIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
HTSUS: 8541.40.8000

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
VO617A-2
Transistor Output Optocouplers VO617A-2
Transistor Output Optocouplers RECOMMENDED ALT 782-SFH617A-2

Transistor Output Optocouplers RECOMMENDED ALT 782-SFH617A-2

Buy Now Datasheet
Optocoupler, Transistor, 5.3Kv, Dip; No. Of Channels Vishay - 48W7181 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 5.3Kv, Dip; No. Of Channels Vishay
48W7181
Optocoupler, Transistor, 5.3Kv, Dip; No. Of Channels Vishay 48W7181
OPTOCOUPLER, TRANSISTOR, 5.3KV, DIP; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:63%; Collector Emitter Voltage V(br)ceo:80V; Product Range:-RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 5.3KV, DIP; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:63%; Collector Emitter Voltage V(br)ceo:80V; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number VO617A-2-ND 902776-VO617A-2 VO617A-2 48W7181
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - VO617A-2 Transistor Output Optocouplers Optocoupler, Transistor, 5.3Kv, Dip; No. Of Channels Vishay
Input DC
Output Phototransistor
Package Type "4-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole 4-DIP DIP
Isolation Voltage 5300 volts 5300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 863-SI8231AB-AS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Solid State Relays - 1640577 - RS Components, Ltd.
Specs
Output Scr, triac
Approvals RoHS Compliant
Mounting Option Panel mount
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details