Vishay Intertechnology, Inc. Transistor, Photovoltaic Output Optoisolators VO617A-3X006

Description
Optoisolator Transistor Output 5300Vrms 1 Channel 4-DIP
Request a Quote Datasheet
Description
Optoisolator Transistor Output 5300Vrms 1 Channel 4-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 751-VO617A-3X006-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
751-VO617A-3X006-ND
Transistor, Photovoltaic Output Optoisolators 751-VO617A-3X006-ND
Optoisolator Transistor Output 5300Vrms 1 Channel 4-DIP

Optoisolator Transistor Output 5300Vrms 1 Channel 4-DIP

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
VO617A-3X006
Transistor Output Optocouplers VO617A-3X006
Transistor Output Optocouplers H. Relblty 5300 Vrms 100-200% CTR

Transistor Output Optocouplers H. Relblty 5300 Vrms 100-200% CTR

Buy Now Datasheet
Optocoupler, Phototransistor O/p, 5.3Kv, Dip-4; No. Of Channels Vishay - 62W1325 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototransistor O/p, 5.3Kv, Dip-4; No. Of Channels Vishay
62W1325
Optocoupler, Phototransistor O/p, 5.3Kv, Dip-4; No. Of Channels Vishay 62W1325
OPTOCOUPLER, PHOTOTRANSISTOR O/P, 5.3KV, DIP-4; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:100%; Input Current:60mA; Output Voltage:80V RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRANSISTOR O/P, 5.3KV, DIP-4; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:100%; Input Current:60mA; Output Voltage:80V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number 751-VO617A-3X006-ND VO617A-3X006 62W1325
Product Name Transistor, Photovoltaic Output Optoisolators Transistor Output Optocouplers Optocoupler, Phototransistor O/p, 5.3Kv, Dip-4; No. Of Channels Vishay
Input DC 60mA
Output Phototransistor
Package Type "4-DIP (0.400"", 10.16mm)"
Mounting Option Through Hole DIP
Isolation Voltage 5300 volts 5300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8234BB-C-IMR-ND - DigiKey
Specs
Package Type 14-VFLGA
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Solid State Relays - 2537296 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details