Vishay Precision Group Optoisolators - Transistor, Photovoltaic Output - VO617A-3X017T VO617A-3X017T

Description
Manufacturer: Vishay Win Source Part Number: 1117546-VO617A-3X017 T Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.35V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 400mV Isolation Voltage: 5300Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 110°C Case / Package: 4-SMD Minimum DC Current Transfer Ratio: 100% @ 5mA Maximum DC Current Transfer Ratio: 200% @ 5mA Switching Turn-On and Turn-Off Time: 3μs, 2.3μs Rise and Fall Time: 2μs, 2μs Maximum Output Voltage: 80V Channel Output Current: 50mA Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1117546-VO617A-3X017 T Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.35V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 400mV Isolation Voltage: 5300Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 110°C Case / Package: 4-SMD Minimum DC Current Transfer Ratio: 100% @ 5mA Maximum DC Current Transfer Ratio: 200% @ 5mA Switching Turn-On and Turn-Off Time: 3μs, 2.3μs Rise and Fall Time: 2μs, 2μs Maximum Output Voltage: 80V Channel Output Current: 50mA Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - VO617A-3X017T - 1117546-VO617A-3X017T - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - VO617A-3X017T
1117546-VO617A-3X017T
Optoisolators - Transistor, Photovoltaic Output - VO617A-3X017T 1117546-VO617A-3X017T
Manufacturer: Vishay Win Source Part Number: 1117546-VO617A-3X017 T Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.35V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 400mV Isolation Voltage: 5300Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 110°C Case / Package: 4-SMD Minimum DC Current Transfer Ratio: 100% @ 5mA Maximum DC Current Transfer Ratio: 200% @ 5mA Switching Turn-On and Turn-Off Time: 3μs, 2.3μs Rise and Fall Time: 2μs, 2μs Maximum Output Voltage: 80V Channel Output Current: 50mA Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1117546-VO617A-3X017T
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Transistor
Forward Voltage: 1.35V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 400mV
Isolation Voltage: 5300Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 110°C
Case / Package: 4-SMD
Minimum DC Current Transfer Ratio: 100% @ 5mA
Maximum DC Current Transfer Ratio: 200% @ 5mA
Switching Turn-On and Turn-Off Time: 3μs, 2.3μs
Rise and Fall Time: 2μs, 2μs
Maximum Output Voltage: 80V
Channel Output Current: 50mA
Continuous forward current- Max: 60mA
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - VO617A-3X017TTR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
VO617A-3X017TTR-ND
Transistor, Photovoltaic Output Optoisolators VO617A-3X017TTR-ND
Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD

Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - VO617A-3X017TCT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
VO617A-3X017TCT-ND
Transistor, Photovoltaic Output Optoisolators VO617A-3X017TCT-ND
Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD

Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - VO617A-3X017TDKR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
VO617A-3X017TDKR-ND
Transistor, Photovoltaic Output Optoisolators VO617A-3X017TDKR-ND
Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD

Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD

Buy Now Datasheet
Optocouplers - 2576951P - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
2576951P
Optocouplers 2576951P
SMD-4 OPTOCPL 100-200% CTR, VDE -e3

SMD-4 OPTOCPL 100-200% CTR, VDE -e3

Supplier's Site
Optocouplers - 2576950 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
2576950
Optocouplers 2576950
SMD-4 OPTOCPL 100-200% CTR, VDE -e3

SMD-4 OPTOCPL 100-200% CTR, VDE -e3

Supplier's Site
Optocouplers - 2576951 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
2576951
Optocouplers 2576951
SMD-4 OPTOCPL 100-200% CTR, VDE -e3

SMD-4 OPTOCPL 100-200% CTR, VDE -e3

Supplier's Site
Optocoupler, Trans., 5Ma Vde Smd,; No. Of Channels Vishay - 48W3692 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Trans., 5Ma Vde Smd,; No. Of Channels Vishay
48W3692
Optocoupler, Trans., 5Ma Vde Smd,; No. Of Channels Vishay 48W3692
OPTOCOUPLER, TRANS., 5MA VDE SMD,; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:80V RoHS Compliant: Yes

OPTOCOUPLER, TRANS., 5MA VDE SMD,; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:80V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
VO617A-3X017T
Transistor Output Optocouplers VO617A-3X017T
Transistor Output Optocouplers RECOMMENDED ALT 782-SFH617A-3X017T

Transistor Output Optocouplers RECOMMENDED ALT 782-SFH617A-3X017T

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 1117546-VO617A-3X017T VO617A-3X017TTR-ND 2576951P 48W3692 VO617A-3X017T
Product Name Optoisolators - Transistor, Photovoltaic Output - VO617A-3X017T Transistor, Photovoltaic Output Optoisolators Optocouplers Optocoupler, Trans., 5Ma Vde Smd,; No. Of Channels Vishay Transistor Output Optocouplers
Input DC; DC DC
Output Phototransistor; Transistor Phototransistor
Mounting Option Surface Mount; 4-SMD Surface Mount Surface Mount; SMD Surface Mount DIP
Forward Current 60 milliamps 60 milliamps
Isolation Voltage 5300 volts 5300 volts 5300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 336-SI8233AC-D-IS1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details
Solid State Relays - 2537287 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details