1.5A, 2A Gate Driver Optical Coupling 5700Vrms 1 Channel 6-SOIC
1.5A, 2A Gate Driver Optical Coupling 5700Vrms 1 Channel 6-SOIC
1.5A, 2A Gate Driver Optical Coupling 5700Vrms 1 Channel 6-SOIC
| DigiKey | |
|---|---|
| Product Category | Optocouplers |
| Product Number | 296-UCC23511BDWYRCT-ND |
| Product Name | Isolators - Gate Drivers |
| Package Type | "6-SOIC (0.295"", 7.50mm Width)" |
| Mounting Option | Surface Mount |
| Isolation Voltage | 5700 volts |