Vishay Precision Group Optoisolators - Transistor, Photovoltaic Output - VO615A-3X018T VO615A-3X018T

Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 809638-VO615A-3X018T Packaging: Reel Mounting Style: SMD Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.43V Rise / Fall Time (Typ): 3μs, 4.7μs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 100% at 10mA Turn On / Turn Off Time (Typ): 6μs, 5μs Supplier Device Package: 4-SMD Temperature Range - Operating: -55°C ~ 110°C Maximum Output Voltage: 70V Manufacturer Package: 4-SMD, Gull Wing Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Maximum): 200% at 10mA Vce Saturation (Maximum): 300mV Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 809638-VO615A-3X018T Packaging: Reel Mounting Style: SMD Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.43V Rise / Fall Time (Typ): 3μs, 4.7μs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 100% at 10mA Turn On / Turn Off Time (Typ): 6μs, 5μs Supplier Device Package: 4-SMD Temperature Range - Operating: -55°C ~ 110°C Maximum Output Voltage: 70V Manufacturer Package: 4-SMD, Gull Wing Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Maximum): 200% at 10mA Vce Saturation (Maximum): 300mV Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - VO615A-3X018T - 809638-VO615A-3X018T - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - VO615A-3X018T
809638-VO615A-3X018T
Optoisolators - Transistor, Photovoltaic Output - VO615A-3X018T 809638-VO615A-3X018T
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 809638-VO615A-3X018T Packaging: Reel Mounting Style: SMD Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.43V Rise / Fall Time (Typ): 3μs, 4.7μs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 100% at 10mA Turn On / Turn Off Time (Typ): 6μs, 5μs Supplier Device Package: 4-SMD Temperature Range - Operating: -55°C ~ 110°C Maximum Output Voltage: 70V Manufacturer Package: 4-SMD, Gull Wing Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Maximum): 200% at 10mA Vce Saturation (Maximum): 300mV Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 809638-VO615A-3X018T
Packaging: Reel
Mounting Style: SMD
Output Type: Transistor
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.43V
Rise / Fall Time (Typ): 3μs, 4.7μs
Current - Output / Channel: 50mA
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Current Transfer Ratio (Min): 100% at 10mA
Turn On / Turn Off Time (Typ): 6μs, 5μs
Supplier Device Package: 4-SMD
Temperature Range - Operating: -55°C ~ 110°C
Maximum Output Voltage: 70V
Manufacturer Package: 4-SMD, Gull Wing
Current - DC Forward (If) (Maximum): 60mA
Current Transfer Ratio (Maximum): 200% at 10mA
Vce Saturation (Maximum): 300mV
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)

Buy Now
Transistor, Photovoltaic Output Optoisolators - 751-VO615A-3X018TCT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
751-VO615A-3X018TCT-ND
Transistor, Photovoltaic Output Optoisolators 751-VO615A-3X018TCT-ND
OPTOISOLATOR 5KV 1CH TRANS 4-SMD

OPTOISOLATOR 5KV 1CH TRANS 4-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 751-VO615A-3X018TDKR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
751-VO615A-3X018TDKR-ND
Transistor, Photovoltaic Output Optoisolators 751-VO615A-3X018TDKR-ND
OPTOISOLATOR 5KV 1CH TRANS 4-SMD

OPTOISOLATOR 5KV 1CH TRANS 4-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 751-VO615A-3X018TTR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
751-VO615A-3X018TTR-ND
Transistor, Photovoltaic Output Optoisolators 751-VO615A-3X018TTR-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD

Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
VO615A-3X018T
Transistor Output Optocouplers VO615A-3X018T
Transistor Output Optocouplers H.Temp Phototrnstr 100-200% CTR, VDE

Transistor Output Optocouplers H.Temp Phototrnstr 100-200% CTR, VDE

Buy Now Datasheet
Optocoupler, Phototransistor O/p, 5Kv, Smd-4; No. Of Channels Vishay - 63W3438 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototransistor O/p, 5Kv, Smd-4; No. Of Channels Vishay
63W3438
Optocoupler, Phototransistor O/p, 5Kv, Smd-4; No. Of Channels Vishay 63W3438
OPTOCOUPLER, PHOTOTRANSISTOR O/P, 5KV, SMD-4; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5kV; CTR Min:100%; Input Current:60mA RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRANSISTOR O/P, 5KV, SMD-4; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5kV; CTR Min:100%; Input Current:60mA RoHS Compliant: Yes

Supplier's Site Datasheet
Optocoupler, Phototransistor O/p, 5Kv, Smd-4, Full Reel; No. Of Channels Vishay - 62W1316 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototransistor O/p, 5Kv, Smd-4, Full Reel; No. Of Channels Vishay
62W1316
Optocoupler, Phototransistor O/p, 5Kv, Smd-4, Full Reel; No. Of Channels Vishay 62W1316
OPTOCOUPLER, PHOTOTRANSISTOR O/P, 5KV, SMD-4, FULL REEL; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5kV; CTR Min:100%; Input Current:60mA RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRANSISTOR O/P, 5KV, SMD-4, FULL REEL; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5kV; CTR Min:100%; Input Current:60mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 809638-VO615A-3X018T 751-VO615A-3X018TCT-ND VO615A-3X018T 63W3438
Product Name Optoisolators - Transistor, Photovoltaic Output - VO615A-3X018T Transistor, Photovoltaic Output Optoisolators Transistor Output Optocouplers Optocoupler, Phototransistor O/p, 5Kv, Smd-4; No. Of Channels Vishay
Input DC; DC DC 60mA
Output Phototransistor; Transistor Phototransistor
Mounting Option Surface Mount Surface Mount Surface Mount DIP
Isolation Voltage 5000 volts 5000 volts 5000 volts
Rise Time 3 µs 3 µs
Unlock Full Specs
to access all available technical data

Similar Products

Radiation Tolerant Phototransistor Hermetic Optocoupler - OLH1249 - Skyworks Solutions, Inc.
Specs
Output Phototransistor
Package Type 8-Lead Hermetic Dip
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3131MC12HXUMA1TR-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 8000 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details